CoreParts logo

CoreParts MBD1125 camera/camcorder battery Lithium-Ion (Li-Ion) 770 mAh

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20225
Info modified on:
13 Mar 2024, 08:29:25
Bullet Points CoreParts MBD1125 camera/camcorder battery Lithium-Ion (Li-Ion) 770 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty:
12 months
Long product name CoreParts MBD1125 camera/camcorder battery Lithium-Ion (Li-Ion) 770 mAh:

Battery for Digital Camera 2Wh Li-ion 3.7V 700mAh Black

Short summary description CoreParts MBD1125 camera/camcorder battery Lithium-Ion (Li-Ion) 770 mAh:

CoreParts MBD1125, 770 mAh, 3.6 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBD1125 camera/camcorder battery Lithium-Ion (Li-Ion) 770 mAh:

CoreParts MBD1125. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 770 mAh, Purpose: Camera. Width: 45 mm, Depth: 22 mm, Height: 18 mm. Package width: 45 mm, Package depth: 39 mm, Package height: 18 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.