location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88IV (041): USB, w/o PS, EDG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88IV (041): USB, w/o PS, EDG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636041
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88IV (041): USB, w/o PS, EDG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 203 x 203 DPI
  • - Colour
  • - Print speed: 200 mm/sec
  • - Built-in barcodes: CODE 39, CODE 93, UPC-A, UPC-E
  • - Connectivity technology: Wired
  • - 1.8 kg
Warranty: 2 years
Long product name Epson TM-T88IV (041): USB, w/o PS, EDG :
The long product name of Epson TM-T88IV (041): USB, w/o PS, EDG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-T88IV-041 POS Printer/ Black/ USB/ 203 x 203 dpi/ 200 mm/sec
More>>>
Epson TM-T88IV (041): USB, w/o PS, EDG:
The official description of Epson TM-T88IV (041): USB, w/o PS, EDG as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-fast receipt printing
Designed specifically for high-volume sales environments, the thermal
TM-T88IV offers 25% faster printing than its predecessor, a redesigned case, two-colour capability and new easy-to-use features. With its 200mm per second print speed (even in graphics mode), enhanced graphic capability and increased user memory, the TM-T88IV delivers ultra-fast results. Unlike other printers, it prints text, barcodes and graphics at the same fast speed to deliver intelligent receipts with customer impact whilst helping to increase transaction speed.

Easy-to-use
The TM-T88IV features easy drop-in paper roll loading, autocutter, full auto status back reporting, enhanced cable management system, optional external power supply mounting, maintenance counter and optional buzzer.

Compact, robust and reliable
This printer’s small footprint and re-designed case makes it ideal for all demanding retail and hospitality environments. It can also be wall mounted using an optional bracket to further save space. The TM-T88IV benefits from lower power consumption and offers increased reliability with a MCBF of 52 million lines, a MTBF 360,000 hours and an autocutter life of 1.5 million cuts.

Versatile and adaptable
The TM-T88IV includes a range of high-speed interfaces such as USB 2 and Powered USB, Ethernet, serial and parallel. It also includes new OPoS, Java and Win APD drivers for seamless integration with existing systems.

Short summary description Epson TM-T88IV (041): USB, w/o PS, EDG:
This short summary of the Epson TM-T88IV (041): USB, w/o PS, EDG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88IV (041): USB, w/o PS, EDG, 203 x 203 DPI, 200 mm/sec, Wired

Long summary description Epson TM-T88IV (041): USB, w/o PS, EDG:
This is an auto-generated long summary of Epson TM-T88IV (041): USB, w/o PS, EDG based on the first three specs of the first five spec groups.

Epson TM-T88IV (041): USB, w/o PS, EDG. Maximum resolution: 203 x 203 DPI, Print speed: 200 mm/sec. Supported paper width: 80 mm. Connectivity technology: Wired

Printing
Colour *
Yes
Maximum resolution *
203 x 203 DPI
Print speed *
200 mm/sec
Paper handling
Autocutter
Yes
Maximum roll diameter
8.3 cm
Media thickness
0.06 - 0.07 mm
Supported paper width
80 mm
Autocutter durability
1.5 million cuts
Ports & interfaces
Connectivity technology *
Wired
USB 1.1 ports quantity
1
Standard interfaces
USB
Optional connectivity
Ethernet, Serial (RS-232)
Performance
Flash memory
0.256 MB
Built-in barcodes
CODE 39, CODE 93, UPC-A, UPC-E
Character pitch
20 cpi
Mean time between failures (MTBF)
360000 h
Certification
VCCI class A, FCC class A, CE marking, AS / N2S 3548 class B, RoHS
Power
Power requirements
24VDC ± 7%
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Weight & dimensions
Weight
1.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.25 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
192 pc(s)
Pallet length (UK)
2.25 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
128 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per master (outer) case
4 pc(s)
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Compatibility
PS-180
Safety
UL, C-UL, TüV (EN 60950)
Country of origin
China