location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834PN wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834PN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834PNIS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 2-year warranty
Long product name NETGEAR DG834PN wireless router :
The long product name of NETGEAR DG834PN wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108 Mbps RangeMax ADSL Modem Wireless Router
More>>>
NETGEAR DG834PN wireless router:
The official description of NETGEAR DG834PN wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

500% more wireless coverage than standard 802.11g
As a 21st-century consumer, computers are an integral part of your life. But does your home computing environment work for you? Even if you already have a wireless network, you’ve probably found “dead spots” in your home where your Internet connection fades in and out, or drops off completely.
Now, say good-bye to those dead spots … and say hello to the freedom to work (and play) absolutely anywhere in your home!
With the RangeMax ADSL2+ Modem Wireless Router, your whole house becomes a “hot spot.” NETGEAR’s exclusive RangeMax technology gives you the longest range of any wireless device on the market today – up to 5 times the wireless coverage of 802.11g. So you’ll have a sizzling-fast, consistent connection in every room of your house … and beyond.

Superior RangeMax Coverage
Put the NETGEAR RangeMax ADSL2+ Modem Wireless Router to work for you, and that’s all you need – leave those range extenders, repeaters, and external antennas at the store. RangeMax adjusts to the interference and physical barriers in your home, and delivers up to 25,000 square meters of coverage – 500% more than 802.11g. And you don’t need to throw away your old wireless devices; RangeMax is 100% compatible with your existing 802.11b/g products and will boost their range and speed by up to 50%.

Powerful Performance
RangeMax is an advanced Smart MIMO (Multi-In, Multi-Out) technology that uses six internal antennas. RangeMax constantly surveys your home environment for physical barriers and interference and adjusts the wireless signal to compensate for these performance blockers. For example, if you carry your laptop from the family room to the bedroom, RangeMax automatically senses the change and selects from scores of possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house – no drop-outs, and no dead spots.

Easy, Hassle-free Setup
No need for a separate modem – this unit connects directly into your ADSL line. Built-in Port Forwarding settings, Universal Plug and Play (UPnP™) and Virtual Private Network (VPN) pass-through make it simple to play Internet games, send instant messages, and host Internet services. The user interface matches your local language (English, French, German or Italian). The DG834PN supports PCs, Macintosh®, and virtually all Ethernet devices, and comes with a free Ethernet cable for connecting your first computer.

Short summary description NETGEAR DG834PN wireless router:
This short summary of the NETGEAR DG834PN wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DG834PN, ADSL

Long summary description NETGEAR DG834PN wireless router:
This is an auto-generated long summary of NETGEAR DG834PN wireless router based on the first three specs of the first five spec groups.

NETGEAR DG834PN. Modulation: CCK, DBPSK, DQPSK, QPSK. Networking standards: IEEE 802.11b, IEEE 802.11g, VPN support: NAT traversal (VPN pass-through) f IPSec, PPTP and L2TP VPNs. DSL specification: ADSL, Dual RJ-11, pins 2 & 3, ANSI T1.413, G.DMT, G.Lite (ITU Annex A). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, Firewall security: Intrusion logging & Reporting. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, 802.11 Super G

Wireless LAN features
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
VPN support
NAT traversal (VPN pass-through) f IPSec, PPTP and L2TP VPNs
DSL features
ADSL
Yes
DSL specification
ADSL, Dual RJ-11, pins 2 & 3, ANSI T1.413, G.DMT, G.Lite (ITU Annex A)
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK
Firewall security
Intrusion logging & Reporting
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Protocols
Switching protocols
Ethernet
Management protocols
HTTP
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, 802.11 Super G
Supported network protocols
TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, PPPoE, PPPoA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
500 g
Other features
Compatible operating systems
UNIX, Apple MacOS, Linux, Microsoft Windows 98/ME/NT/2000/XP
Dimensions (WxDxH)
153 x 31 x 223 mm
I/O ports
4 x network - Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - ADSL2+ - RJ-11 ( WAN ) 1 x network - Radio-Ethernet
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps Super G (auto-rate capable)
Minimum system requirements
- ADSL Internet service - 2.4 GHz wireless optional Super G adapter / Ethernet adapter & cable - Internet Explorer 5.0 / Netscape 4.7
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.412 -2.472 GHz
Digital signal protocol
ADSL2+
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:31
Uk has collected 8 expert reviews for NETGEAR DG834PN wireless router and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:50:31
Netgears RangeMax router packs in an ADSL modem and next-generation MIMO wireless networking. Fast and full of features, but the wise should wait for 802.11n approval before splashing out. The headline specification of the Netgear RangeMax is its MI...
80%
alphr.com
Updated:
2011-10-04 00:50:31
Easy to set up, but theres no WPA2 support and Linksys SRX routers are faster Netgear and Linksys must both be wondering which one of them has spies in the others company. This is the second time theyve released similar products simultaneously - a...
67%
pocket-lint.com
Updated:
2011-10-04 00:50:31
A no-brainer if you’re setting up a wireless ADSL network for the first time – but how much range you actually get depends upon the construction of your house...
Good Extended wireless range, compact design, very secure...
Bad Extended range only works if you buy matching RangeMax adaptors...
Bottom line A no-brainer if you’re setting up a wireless ADSL network for the first time – but how much range you actually get depends upon the construction of your house...
90%
xbitlabs.com
Updated:
2011-10-04 00:50:31
This article continues our series of reviews of network devices supporting the IEEE 802.11n draft specification. This time it is a Netgear product. This brand doesn’t need special recommendations. The company’s high-quality products have earne...
Good High bandwidth, Good builtin Help system, Quick navigation through the setup options, Stylish design, Large indicators...
Bad Supports too few concurrent connections, Does not support multiple PVCs, Does not support VLANs, Low functionality of setup options, Inflexible settings, No traffic prioritization options, Antennas inside the case, Mediocre quality of assembly, Wobbling f...
Bottom line Summing up this review, the strongest point of the DG843N is the high speed of its wireless interface and we are quite sure it would have performed even faster with a card based on the Broadcom chipset. Otherwise this router is no different than other...
0%
gadgetspeak.com
Updated:
2011-10-04 00:50:31
With more and more users taking advantage of Broadband, wireless and networking, NETGEAR?s Wireless ADSL Modem Router could come into its own.
96%
trustedreviews.com
Updated:
2011-10-04 00:50:31
Now that support by ISPs for ADSL2/2+ is starting to ramp up in the UK it's time to take a look at the latest routers that support these standards. Netgear has never been slow in coming forward and its new DG834PN looks to offer a fine selection of featur...
90%
Country Distributor
United Kingdom 1 distributor(s)