location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson LQ-2180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C272152
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-2180
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 480 cps
  • - 55 dB
  • - Buffer size: 64 KB
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 52 W
Warranty: 1 year Epson replacement or repair warranty with optional 3 year extended warranty
Long product name Epson LQ-2180 :
The long product name of Epson LQ-2180. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LQ-2180 - 420 x 420 mm - 24 pin wide carriage impact printer
More>>>
Epson LQ-2180:
The official description of Epson LQ-2180 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, flexible and very reliable, the LQ-2180 is the ideal printing solution across a wide range of printing applications. Capable of printing in superdraft mode at speeds of up to 480cps the LQ-2180 makes light work of data processing tasks. Combined with the ability to handle up to 6 part forms with the choice of top, bottom and rear paper paths ensures maximum flexibility.

Features:

- Three tractor positions as standard.
- No waste/zero tear-off forms paper handling.
- Top, Bottom, Front and Rear paper paths.
- 8 Built-In Bar code fonts.
- Supports 38 NSLP character tables (NLSP version only).
- Bi-directional interface.
- Epson Type B Interface slot allows easy integration with a wide range of connectivity options.

Short summary description Epson LQ-2180:
This short summary of the Epson LQ-2180 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-2180, 480 cps, 360 cps, 20 cpi, 5 copies, Code 39, POSTNET, UPC-A, UPC-E, A3 (297 x 420 mm)

Long summary description Epson LQ-2180:
This is an auto-generated long summary of Epson LQ-2180 based on the first three specs of the first five spec groups.

Epson LQ-2180. Maximum print speed: 480 cps, Normal print speed: 360 cps, Character density: 20 cpi. Maximum print size: A3 (297 x 420 mm). Buffer size: 64 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters. Power consumption (typical): 52 W

Printing
Colour *
No
Maximum print speed *
480 cps
Normal print speed
360 cps
Character density
20 cpi
Maximum number of copies
5 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A3 (297 x 420 mm)
Features
Buffer size *
64 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
8 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
52 W
Weight & dimensions
Weight
13 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
505 mm
Package depth
765 mm
Package height
320 mm
Package weight
17.1 kg
Other features
Dimensions (WxDxH)
268 x 639 x 402 mm
I/O ports
IEEE 1284
Standard media sizes
101.6 - 406.4 mm, 101-420 mm - 420 mm
Connectivity technology
Wired
Recommended media weight
90 g/m²
Fonts included
Roman, Sans Serif, Courier, Prestige, Script, Script C, Orator, Orator S, OCR-B
Media thickness
0.39 mm
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.18 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
12 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.2 m