location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS093AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS093AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631072912 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2013
Product end of life date
Bullet Points HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro 600 1 GB GDDR3
  • - 2560 x 1600 pixels 128 bit PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.0
Warranty: The NVIDIA Quadro 600 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3 :
The long product name of HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro 600 1GB GDDR3 SDRAM 128 bit, PCI Express 2.0, 2560 x 1600 @ 60Hz, 1920 x 1200 @ 120Hz, 1x DVI-I, 1x DisplayPort, 96 CUDA
More>>>
HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3:
The official description of HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The low-profile NVIDIA Quadro 600 is the newest entry-level professional graphics solution, delivering maximum productivity and flexibility for engineers and designers.
Built For Professionals, Quadro 600 delivers best in class 3ds max and AutoCAD performance.
Low profile design and ultra-efficient 40W maximum power allow Quadro 600 to be configured in a wide range of Small Form Factor and full height workstation chassis, while delivering the best performance per watt in its class.
Configured with 1 GB of fast DDR3 memory, Quadro 600 enables professionals to interact with design models that are twice the size and complexity over previous entry-level solutions.
The Quadro GPU Tessellation Engine for OpenGL 4.0 and DirectX11 with Shader Model 5.0 automatically generates finely detailed geometry for cinematic quality environments and scenes without sacrificing performance.
The highest visual fidelity for the discerning designer and engineer is enabled by a rich, 30-bit color engine that produces vivid image quality with the broadest dynamic range of over one billion colors.

Short summary description HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3:
This short summary of the HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP WS093AA, Quadro 600, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3:
This is an auto-generated long summary of HP WS093AA graphics card NVIDIA Quadro 600 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP WS093AA. Graphics processor family: NVIDIA, Graphics processor: Quadro 600. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
96
Graphics processor family *
NVIDIA
Graphics processor *
Quadro 600
Maximum resolution *
2560 x 1600 pixels
Parallel processing technology support *
Not supported
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Memory bus *
128 bit
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
1
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Shader model version *
5.0
OpenGL version *
4.0
HDCP
No
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
HDMI
No
Graphics card interface
Jeden slot Small Form Factor
Country Distributor
United Kingdom 1 distributor(s)