location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2150cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-33753 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116047919 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 40000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB 400 MHz
Warranty:
Long product name DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi :
The long product name of DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2150cn, Print, 23ppm, 256MB, USB 2.0, Gigabit Ethernet, Wi-Fi
More>>>
DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi:
The official description of DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your everyday printing partner
Get professional-quality printouts without leaving the office with the Dell 2150cn Color Laser Printer. Your documents print fast at up to 24 pages per minute (actual print speed will vary with use) and look sharp with 600x600 dpi.
- Enjoy faster printing at up to 24 pages per minute for color and black-and-white documents
- Delivers the professional color printouts you need with 600x600 dpi print resolution
- Print many pages with high yield 2,500-page color toner cartridges and 40,000 maximum monthly duty cycle

Experience brilliant color
Making your documents look sharp and vivid is easy with the Dell 2150cdn, which has great resolution and true-to-life color for your documents and presentations.

Enjoy consistent color
output on every page you print, thanks to advanced color laser printing technology.

Get great-looking prints
with a maximum print resolution of 600x600 dpi.

Professional printing results
can be found right in your office with Dell’s Emulsion Aggregation Toner, which produces precise, sharp images and text.

Enjoy your printer for years to come
The Dell 2150cn color printer is easy to use and comes packed with features that help you print more efficiently throughout the life of the printer.
- Keep printing in black and white when your color toner runs out.
- Reduce paper use by using the built-in automatic duplexer with the Dell 2150cdn. Or, manually print two-sided with the Dell 2150cn.
- Print multiple pages on one sheet of paper using custom print modes.
- Easily recycle Dell toner cartridges at no cost to you with pre-paid shipping labels you receive with toner re-orders.

Service and support you deserve
Keep your downtime to a minimum and your business running to the maximum with technical support that is just a phone call away.

Short summary description DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi:
This short summary of the DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2150cn, Laser, Colour, 600 x 600 DPI, A4, 23 ppm

Long summary description DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

DELL 2150cn. Print technology: Laser, Colour. Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm. Display: LCD. Wi-Fi

Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Features
Maximum duty cycle *
40000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Maximum input capacity
501 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Paper handling
Non-ISO print media sizes
Letter
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
750 MB
Processor frequency
400 MHz
Design
Display
LCD
Weight & dimensions
Weight
20 kg
Dimensions (WxDxH)
400 x 406 x 412.8 mm
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3/802.3u/802.3ab
Networking features
Gigabit Ethernet
Compatible operating systems
Microsoft Windows 7/Vista/2008/XP/2003 Mac OS: 10.3.9+/10.4.11+/10.5/10.6 Linux: SUSE Linux 10/Red Hat Linux 5
Supported media weight(s)
60 - 216 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 05:34:13
Uk has collected 15 expert reviews for DELL 2150cn Colour 600 x 600 DPI A4 Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.co.uk
Updated:
2015-06-26 05:33:24
The Dell 2150cdn colour laser printer looks like a business bargain. Its low purchase price buys you good performance and some expandability. Higher-volume offices should note, however, that the Dell 2150cdn's toner costs range from just average to exp...
Good Low purchase price...
Bad Toner costs vary wildly; Poor expandability...
60%
pcadvisor.co.uk
Updated:
2015-06-26 05:33:24
Product Code: 210-33752, 210-33756 The Dell 2150cdn colour laser printer looks like a business bargain. Its low purchase price buys you good performance and some expandability. Higher-volume offices should note, however, that the Dell 2150cdn's toner...
Bottom line The Dell 2150cdn offers a decent serving of workgroup-printing capabilities for a temptingly low purchase price. You won't get a break on the toner pricing, unfortunately. A model in about the same price range, with cheaper consumables, is the Brother...
60%
goodgearguide.com.au
Updated:
2015-06-26 05:33:24
If you're running a business the Dell 2150cdn looks like a bargain. It's cheap and has good performance, but if you're going to be printing a lot take into account the 2150cdn's moderately expensive toner costs. Buying a printer? Read our home and bus...
Good Affordable purchase price, very good print quality...
Bad Toner can be expensive...
Bottom line A low price tag and good performance make the Dell 2150cdn colour laser printer appealing, but its standard-size toner is pricey...
60%
trustedreviews.com
Updated:
2015-06-26 05:33:50
The 2150cdn is Dell's new player at the lower end of the workgroup colour laser market - a monolithic machine designed to print up to 23ppm. Although some of its lower-end colour page printers use LED engines, this machine and others in the same range con...
80%
printercomparison.com
Updated:
2015-06-26 05:32:23
Dell unveiled eight new color laser-class printers earlier this fall including the 2150 series of single function color laser printers.The 2150 series consists of the entry level 2150cn and the 2150cdn. Both models feature quick print speeds up to 24...
Bottom line I liked using the Dell 2150cdn: it was simple to setup and operate, offered a good mix of business features targeted for SMB and, most importantly, worked as advertised.My only real complaint - and only con on my list - was that the cost per page is sl...
70%
buyerslab.com
Updated:
2015-06-26 05:32:59
The world's leading authority on document imaging devices, Buyers Laboratory Inc. (BLI) today announced the winners of its Summer 2011 “Picks” in the critical colour printer and printer MFP categories, with awards going to Dell, HP, Lexmark, Kyocera and R...
0%
techworld.com
Updated:
2015-06-26 05:33:13
The Dell 2150cdn colour laser printer looks like a business bargain. Its low purchase price buys you good performance and some expandability. Higher volume offices should note, however, that the Dell 2150cdn's toner costs range from just average to ex...
Bottom line The Dell 2150cdn offers a decent serving of workgroup printing capabilities for a temptingly low purchase price. You won't get a break on the toner pricing, unfortunately. A model in about the same price range, with cheaper consumables, is the Brother...
0%
macworld.com
Updated:
2015-06-26 05:33:24
The Dell 2150cdn color laser printer looks like a business bargain. Its low $400 purchase price buys you good performance and some expandability. Higher-volume offices should note, however, that the 2150cdn's toner costs range from just average to expe...
Good Very good print quality...
Bad Toner can be expensive...
Bottom line The Dell 2150cdn offers a decent serving of workgroup-printing capabilities for a temptingly low purchase price. You won't get a break on the toner pricing, unfortunately. See more like this: printer color, printer laser, printer workgroup...
60%
pcworld.com_techhive.com
Updated:
2015-06-26 05:33:50
The Dell 2150cdn color laser printer looks like a business bargain. Its low $400 (as of February 25, 2011) purchase price buys you good performance and some expandability. Higher-volume offices should note, however, that the 2150cdn's toner costs range...
Good Affordable purchase price, Very good print quality...
Bad Toner can be expensive...
Bottom line A low price tag and good performance make this printer appealing, but its standard-size toner is pricey...
60%
pcmag.com
Updated:
2015-06-26 05:33:50
Color laser printers often do a better job delivering speed than high-quality output, so when a printer like the Dell 2150cdn ($399.99 direct) comes along, with above-par output quality across the board, it stands out. Aimed at a micro or small office...
Good High-quality output across the board. Appropriate paper handling for a small office or workgroup.
Bad Speed for business applications is unimpressive (though well within an acceptable range for a small office).
Bottom line The Dell 2150cdn color laser is a little on the slow side, but whatever points it loses for speed it more than makes up for with high-quality output. Buy it now...
80%
computershopper.com
Updated:
2015-06-26 05:34:13
Maybe you've done it yourself: You walk into an automobile showroom, look at the newest cars, then sit down with the salesperson to work out your best deal. Sometimes, as a gimmick, the salesperson will offer to sell you a basic-model car...
Good Fast; easy setup; well-built, compact; above-average monthly duty cycle...
Bad Pricey to print in color; single bypass paper tray; user manual difficult to read...
Bottom line This well-built, no-frills color laser pumps out consistently good-quality prints for small- or home-office users on a budget...
81%
toptenreviews.com
Updated:
2015-06-26 05:34:13
Searching for the ideal laser printer can be a difficult task. The Dell 2150cdn is a laser printer that offers all the basic features you need in a printing device. This device offers 256MB of installed memory, networking capabilities and adequate prin...
Bottom line The Dell 2150cdn will give you quality prints but needs several improvements before it beats our top laser printers...
75%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)