location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 10647 G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10647 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF097A show
Show alternative article codes used in the online market place
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:34:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
3 year limited parts only
Three-year limited parts only
Long product name HPE 10647 G2 :
The long product name of HPE 10647 G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10647 G2 1200mm deep Pallet Rack
More>>>
Short summary description HPE 10647 G2:
This short summary of the HPE 10647 G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 10647 G2, Black, 127.91 kg, 711 mm, 1391 mm, 2364 mm, 127.9 kg

Long summary description HPE 10647 G2:
This is an auto-generated long summary of HPE 10647 G2 based on the first three specs of the first five spec groups.

HPE 10647 G2. Product colour: Black, Maximum weight capacity: 127.91 kg. Width: 711 mm, Depth: 1391 mm, Height: 2364 mm

Brand Image Product code Product Stock Price from
HPE

HPE AF071A
(show image)
AF071A-RFB AF071A 0.00
(excl. VAT)
0 (incl. VAT)
HP 10647 G2 1200mm Rack Side Panel Kit HP 10647 G2 1200mm Rack Side Panel Kit
(show image)
AF095A 10647 G2 1200mm Rack Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Coupling Kit HP 10000 Rack Coupling Kit
(show image)
248929-B21 10000 Rack Coupling Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Airflow Optimization Kit HP Rack Airflow Optimization Kit
(show image)
AF090A Rack Airflow Optimization Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10642 G2 Side Panel HP 10642 G2 Side Panel
(show image)
AF054A#0D1#PK1 10642 G2 Side Panel 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF095A rack accessory
(show image)
AF095A AF095A 0.00
(excl. VAT)
0 (incl. VAT)
HP 10K G2 800W Graphite Stabilizer Kit HP 10K G2 800W Graphite Stabilizer Kit
(show image)
AF066A 10K G2 800W Graphite Stabilizer Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 47U Rack 200mm Rear Extension Kit Hardware kit
(show image)
AF043A 47U Rack 200mm Rear Extension Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AF071A rack accessory
(show image)
AF071A AF071A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 10642 G2 Top Exhaust Field Retrofit Kit Hardware kit
(show image)
AF029A 10642 G2 Top Exhaust Field Retrofit Kit 0.00
(excl. VAT)
0 (incl. VAT)