location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2250DN laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2250DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2250DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2250DN laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 26 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 200 MHz
Warranty:
Long product name Brother HL-2250DN laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2250DN laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

26ppm, 2400x600 dpi, 200MHz, 250 sheets, 32MB, USB 2.0, Black
More>>>
Brother HL-2250DN laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2250DN laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Compact footprint makes this ideal for a small office where space is at a premium
- Save time with fast 26ppm print speed
- Save paper with double-sided printing as standard
- Extra flexibility with network connectivity making sharing easy
- Separate drum and toner to help keep costs down – only replace the one that’s run out
- 1,200 page toner in the box
- Less refilling with a 250 sheet paper capacity
- Network Ready
- Added peace of mind with free 12-month warranty and lifetime technical support
- Green and clean technology that meets Energy Star and Blue Angel environmental standards

Short summary description Brother HL-2250DN laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2250DN laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2250DN, Laser, 2400 x 600 DPI, A4, 26 ppm, Duplex printing, Network ready

Long summary description Brother HL-2250DN laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2250DN laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2250DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
5 ppm
Warm-up time
7 s
Time to first page (black, normal)
8.5 s
N-up printing
2, 4, 6, 25
Economical printing
Yes
Features
Number of print cartridges *
1
Page description languages *
PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 406 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Heavyweight paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Power
Power consumption (printing) *
495 W
Power consumption (standby)
65 W
Power consumption (PowerSave)
0.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
7 kg
Dimensions (WxDxH)
368 x 360 x 183 mm
Packaging data
Package weight
8.3 kg
Packaging content
Drivers included
Yes
Other features
Stand-by LED
Yes
Supported media weight(s)
60 - 163 g/m²
Package dimensions (WxDxH)
475 x 454 x 331 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:16:36
Uk has collected 6 expert reviews for Brother HL-2250DN laser printer 2400 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-23 01:16:31
It's easy for people to claim new printers show only cosmetic changes. The line goes “My old ‘xyz' does everything the new models do, but cost me a lot less”. Brother's HL-2250DN is just one model which helps disprove this. It's designed as a SOHO mono la...
Good 22ppm top test speed, Small footprint, Convenient special media feed...
Bad Banded greyscale fills, Slow duplex print, Dark greys can print black...
80%
gadgetspeak.com
Updated:
2018-01-23 01:16:36
With the HL-2250DN Brother has produced an entry level mono laser printer to meet the needs of a growing number of homes and small businesses who have a limited budget but need a networked printer to be shared between two or more computers...
84%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)