Epson logo

Epson Color Laser Paper A4 - 10 x 250Sh

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167915
Info modified on:
03 Aug 2022, 13:36:23
Long product name Epson Color Laser Paper A4 - 10 x 250Sh:

Color Laser Paper A4 - 10 x 250Sh

Short summary description Epson Color Laser Paper A4 - 10 x 250Sh:

Epson Color Laser Paper A4 - 10 x 250Sh, Laser printing, A4 (210x297 mm), 250 sheets, 82 g/m², White, 225 mm

Long summary description Epson Color Laser Paper A4 - 10 x 250Sh:

Epson Color Laser Paper A4 - 10 x 250Sh. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Sheets per pack: 250 sheets. Package width: 225 mm, Package depth: 320 mm, Package height: 25 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 170 cm. Products per pallet: 150 pc(s), Country of origin: Japan, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.