location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DLQ-3500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLQ-3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C396085
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946333540
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DLQ-3500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 550 cps Grey
  • - 59 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 89 W
Long product name Epson DLQ-3500 :
The long product name of Epson DLQ-3500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 pin flat-bed printer, up to 550 characters per second, 136 column print width at 10cpi, USB 1.1, Parallel
More>>>
Epson DLQ-3500:
The official description of Epson DLQ-3500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson DLQ-3500 offers ultra reliable flatbed printing with Epson quality and speed.

Like all dot matrix printers in the Epson range this highly developed impact technology remains the most efficient, productive and cost effective way to print on multi-part stationery. Crisp, clear output can be achieved on multi-part forms up to eight layers thick.

Key Features

- Prints up to 8 part forms (1 original + 7 copies)
- Parallel and USB interfaces with optional Ethernet, Twinax, Coax or Serial
- Colour printing (supplied with both black and colour fabric ribbons)
- Automatic Sheet Alignment Unit (optional)

Short summary description Epson DLQ-3500:
This short summary of the Epson DLQ-3500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DLQ-3500, 550 cps, 360 x 180 DPI, 594 cps, 165 cps, 10,12 cpi, 8 copies

Long summary description Epson DLQ-3500:
This is an auto-generated long summary of Epson DLQ-3500 based on the first three specs of the first five spec groups.

Epson DLQ-3500. Maximum print speed: 550 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 594 cps. Paper tray media types: Envelopes, Labels, Plain paper, Roll. Product colour: Grey, Buffer size: 128 KB, Sound pressure level (printing): 59 dB. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Serial (RS-232). Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
550 cps
Maximum print speed (draft)
594 cps
Maximum print speed (LQ)
165 cps
Character pitch
10, 12 cpi
Maximum number of copies
8 copies
Paper handling
Paper tray media types
Envelopes, Labels, Plain paper, Roll
Features
Product colour *
Grey
Buffer size *
128 KB
Sound pressure level (printing) *
59 dB
Page description languages *
Epson ESC/P2, IBM 2390, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Optional connectivity
Ethernet, Serial (RS-232)
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
9 million characters
Ribbon life (black, LQ)
6 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
89 W
Power consumption (standby)
8 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
660 mm
Depth
432 mm
Height
276 mm
Weight
18.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
390 mm
Package depth
770 mm
Package height
490 mm
Package weight
22.22 g
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
24
Logistics data
Products per pallet
10 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.42 m
Brand Image Product code Product Stock Price from
Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps Epson DLQ-3500 dot matrix printer 360 x 180 DPI Colour 550 cps
(show image)
C11C396083DA DLQ-3500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)