location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-L60II (011): Serial, w/o PS, ESG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-L60II (011): Serial, w/o PS, ESG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C170011
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-L60II (011): Serial, w/o PS, ESG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 180 DPI
  • - Print speed: 50 mm/sec
  • - 800 g
Long product name Epson TM-L60II (011): Serial, w/o PS, ESG :
The long product name of Epson TM-L60II (011): Serial, w/o PS, ESG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TM-L60II/ Grey/ RS-232C/ 12 lps/ Thermal line printing/ 180 x 180 dpi
More>>>
Epson TM-L60II (011): Serial, w/o PS, ESG:
The official description of Epson TM-L60II (011): Serial, w/o PS, ESG as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

User-friendly
The user-friendly and compact TM-L60II is perfect as a 1-station printer for ECR and PoS use. It is also ideal as an output device for scales and measuring, as well as for shelf-edge labels. This label printer is also ideal for in-store marking purposes.

Versatile
The TM-L60II easily prints horizontal or vertical bar codes and can print on both label and thermal paper, handling tickets and labels with a wide choice of printing styles, landscaping and black and white reversal to give them maximum impact.

Short summary description Epson TM-L60II (011): Serial, w/o PS, ESG:
This short summary of the Epson TM-L60II (011): Serial, w/o PS, ESG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-L60II (011): Serial, w/o PS, ESG, 180 x 180 DPI, 50 mm/sec, Grey

Long summary description Epson TM-L60II (011): Serial, w/o PS, ESG:
This is an auto-generated long summary of Epson TM-L60II (011): Serial, w/o PS, ESG based on the first three specs of the first five spec groups.

Epson TM-L60II (011): Serial, w/o PS, ESG. Maximum resolution: 180 x 180 DPI, Print speed: 50 mm/sec. Product colour: Grey

Printing
Maximum resolution *
180 x 180 DPI
Print speed *
50 mm/sec
Print speed
720 lpm
Vertical printing
Yes
Paper handling
Maximum label width
5.95 cm
Ports & interfaces
Standard interfaces
Serial
Design
Product colour *
Grey
Power
Power requirements
24 VDC + 7%
Weight & dimensions
Weight
800 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
185 mm
Package depth
250 mm
Package height
200 mm
Package weight
1.1 kg
Logistics data
Products per pallet layer
24 pc(s)
Products per pallet layer (UK)
30 pc(s)
Products per pallet (UK)
210 pc(s)
Pallet length (UK)
2.6 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
168 pc(s)
Other features
Dimensions (WxDxH)
123 x 201 x 124 mm
Compatibility
PS-170 / PS-180
Country of origin
China
Brand Image Product code Product Stock Price from
Epson TM-L60IIP (011): Parallel, w/o PS, ESG Epson TM-L60IIP (011): Parallel, w/o PS, ESG
(show image)
C31C181011 Epson TM-L60IIP (011): Parallel, w/o PS, ESG 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)