location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T3100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF11302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946662442 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson SureColor SC-T3100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexibility: Available as desktop or floor standing (includes stand)
  • - Space-saving: Smallest footprint in the Epson technical printer range
  • - Clean design: Thoughtfully designed to fit seamlessly into most environments
  • - Ease of use: Even when away from the desktop
  • - Peace of Mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Warranty: 12 months On-site service
Long product name Epson SureColor SC-T3100 :
The long product name of Epson SureColor SC-T3100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureColor SC-T3100
More>>>
Epson SureColor SC-T3100:
The official description of Epson SureColor SC-T3100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean design
White, compact and fits most environments.

These inks don’t run
It uses UltraChrome XD2 pigment inks which means your prints are smudge and water resistant (whereas standard dye inks may run). Also, the SC-T3100 delivers deep blacks and crisp, dense lines — ideal for technical graphics.

Supports wireless printing
Enables users to print directly from smartphones or tablet devices.

Seamless paper changes
Change seamlessly between LFP roll and sheetfeed as this printer supports up to A1 cutsheets as well as rolls.

Peace of mind
Unique Nozzle Verification Technology (NVT) helps prevent misprints.

Accuracy and precision
Print technical, architectural and engineering drawings in great detail, with ease.

Short summary description Epson SureColor SC-T3100:
This short summary of the Epson SureColor SC-T3100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T3100, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Black, Cyan, Yellow, Magenta, 26 ml, 50 ml, 80 ml, PrecisionCore

Long summary description Epson SureColor SC-T3100:
This is an auto-generated long summary of Epson SureColor SC-T3100 based on the first three specs of the first five spec groups.

Epson SureColor SC-T3100. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: White, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power consumption (standby): 8 W, Power consumption (typical): 28 W, Power consumption (off): 0.2 W

Printing
Print head nozzles
800 nozzles black, 800 nozzles per colour
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Printing colours *
Black, Cyan, Yellow, Magenta
Print cartridge volume (metric)
26 ml, 50 ml, 80 ml
Print head
PrecisionCore
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Cut sheets *
Yes
Media thickness
SingleSheet0.3
Maximum roll width
61 cm
Maximum roll diameter
11.9 cm
Roll weight (rear roll)
4.2 kg
Print margin cut-sheet
3 x 3 x 3 x 3
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Wi-Fi Direct
Yes
Supported network protocols
TLS, SSL, SNMP, IPSec, IPv6, IEEE802
RJ-45 ports quantity
1
Mobile printing technologies
Apple AirPrint
Security algorithms
SSL/TLS, SNMP, IPSec
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Performance
Display diagonal
10.9 cm (4.3")
Control type
Touch
Internal memory
1024 MB
Sound pressure level (standby)
32 dB
Sound power level (standby)
32 dB
Sound pressure level (printing)
49 dB
Country of origin
Indonesia
Power
Power consumption (standby)
8 W
Power consumption (typical)
28 W
Power consumption (off)
0.2 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
System requirements
Compatible operating systems
Mac OS X 10.6.8 or later, Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
970 mm
Depth
696 mm
Height
913 mm
Weight
38 kg
Packaging data
Package width
730 mm
Package depth
1200 mm
Package height
600 mm
Package weight
51.4 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Line accuracy
+/- 0,1
Minimum line width
0.02 mm
Touchscreen
Yes
Ink drop
4
Compatible products
WorkForce DS-6500, WorkForce DS-60000
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:53:23
Uk has collected 1 expert review for Epson SureColor SC-T3100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
develop3d.com
Updated:
2019-12-01 19:53:23
Epson has launched two new large-format printers in an effort to win over the engineering sector with its piezo printhead technology.The Epson SC-T3100 hard at work on a large-format documentIt might have been expected that the Japanese brand would go...
Bottom line Epson's new entry-level, large-format printers put function first, writes Stephen Holmes, with the company looking to target small workgroups in search of reliability, efficiency and a cost effective workhorse...
0%
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)