location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS9551C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2988C026 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292117950
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3 All-in-One printer
  • - Wireless and Ethernet connectivity
  • - Multimedia printing
  • - 5 individual inks
  • - Auto 2-sided printing
  • - 2-way paper feeding
  • - Canon PRINT app
  • - 10.8cm (4.3 inch) touchscreen
Long product name Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA TS9551C, A3, 10/15 ipm, 4800x1200 DPI, ADF, CIS, 4.3" LCD TFT, USB B, RJ-45, Wi-Fi, SD, 468x366x193 mm
More>>>
Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, clever and connected, this A3-capable All-In-One printer can print, scan and copy for all your creative needs

Compact and connected A3 All-In-One for complete creativity
Choose PIXMA TS9551C's creative capabilities for a compact A3-capable All-In-One with 12x12 inch cardstock support, built-in pattern templates and multimedia handling. With creativity at your command, you can release your inner designer and create your own nail stickers, calendars, collages and more.

Compact A3 solution
Enjoy easy operation and A3 printing in a compact model with a large 10.8cm (4.3 inch) touchscreen and efficient auto 2-sided printing*.
*(A5/A4/LTR size plain paper only)

Wireless control
Print, scan, copy and access the cloud with the Canon PRINT app, or print with AirPrint (iOS) and Mopria (Android). You can even print by speaking to Amazon Alexa**. Print without any internet at all with Wireless Direct.
**Amazon and Alexa are trademarks of Amazon.com, Inc. or its affiliates.

Get into the cloud
Print direct from Facebook and Instagram and scan to cloud accounts including Google Drive, OneDrive and Evernote with the PIXMA Cloud Link* via the Canon PRINT app.
*Scan to cloud and scan to email only available for genuine Canon ink users


Exceptional quality
Canon photo media, FINE printhead technology and 5 individual inks reproduce highly detailed images with up to 100-year album life as well as professional documents.

Unleash your creativity
Get crafty with Easy-PhotoPrint Editor, 12x12 cardstock support, Creative Park and the new nail art app and experiment with magnetic, restickable and 3.5x3.5 inch square media.

Short summary description Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS9551C, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, White

Long summary description Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS9551C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
6.5 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Edge erase function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Greyscale levels
16
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Total number of input trays *
1
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Maximum number of input trays
1
Maximum input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Art paper, Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Borderless printing media sizes
8.9x8.9, 17.5x25, 30x30, 10x15, 13x18, 13x13, 20x25, 25x30, A3, A4, Letter
Custom media width
55 - 215.9 mm
Custom media length
89 - 676 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Sound pressure level (printing)
49.5 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
14 W
Power consumption (standby)
1.2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Mobile operating systems supported
Android, Windows 10 Mobile, iOS
Minimum RAM
3100 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
468 mm
Depth
366 mm
Height
193 mm
Weight
9.7 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Bundled software
MP Driver including Scanning Utility
Logistics data
Harmonized System (HS) code
84433100
Other features
Downloadable software
Easy-WebPrint EX
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:54:33
Uk has collected 1 expert review for Canon PIXMA TS9551C Inkjet A3 4800 x 1200 DPI Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)