Canon logo

Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336834
Info modified on:
14 Mar 2024, 18:02:20
Warranty:
2 years
Long product name Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:

4800 x 1200 dpi, Colour, CIS, IEEE802.11 b/g/n, 5.4 kg, White

Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG3650S
Connect with smart devices and the cloud using this affordable, compact Wi-Fi All-In-One. Enjoy fast, high-quality printing, copying and scanning with optional XL ink cartridges.

Affordable Wi-Fi All-In-One printer for fast, quality prints
Compact and affordable, this All-In-One delivers superb borderless photos and crisp, sharp documents. Seamless links to the cloud and smart devices ensure easy connectivity while optional XL ink cartridges and auto 2-sided printing save money and time.

Pristine borderless prints
Effortlessly print stunning borderless photos from 4x6 inch to A4, filled with fine detail and documents with sharp text for high-quality results.

Instant access
Enjoy straightforward printing, copying and scanning using your smartphone or tablet or directly access cloud storage via PIXMA Cloud Link - all thanks to the Canon PRINT app.

Freedom of the cloud
Print and scan* documents to cloud services such as GoogleDrive, OneDrive and Dropbox. You can also attach and send scanned files directly via email - all without a PC.

*Scan to cloud and scan to email only available for users of genuine Canon ink

Maximise your money
Cut waste and boost your cost savings by up to 50% compared to our standard cartridges with optional XL ink cartridges and auto 2-sided printing.

Get creative
Unleash your inner artist with Creative Park and the Easy-PhotoPrint Editor. Use the app to design cards, calendars and more using photos from your tablet, PC or cloud.

Short summary description Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG3650S, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA MG3650S. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.