location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3650S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0515C106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292126815
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 458464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:37
The date of the most recent change of this product data-sheet in Icecat.
Canon 0515C106 user manual (13.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi
  • - 5.4 kg
Warranty: 2 years
Long product name Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, Colour, CIS, IEEE802.11 b/g/n, 5.4 kg, black
More>>>
Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon PIXMA MG3650S
Connect with smart devices and the cloud using this affordable, compact Wi-Fi All-In-One. Enjoy fast, high-quality printing, copying and scanning with optional XL ink cartridges.

Affordable Wi-Fi All-In-One printer for fast, quality prints
Compact and affordable, this All-In-One delivers superb borderless photos and crisp, sharp documents. Seamless links to the cloud and smart devices ensure easy connectivity while optional XL ink cartridges and auto 2-sided printing save money and time.

Pristine borderless prints
Effortlessly print stunning borderless photos from 4x6 inch to A4, filled with fine detail and documents with sharp text for high-quality results.

Instant access
Enjoy straightforward printing, copying and scanning using your smartphone or tablet or directly access cloud storage via PIXMA Cloud Link - all thanks to the Canon PRINT app.

Freedom of the cloud
Print and scan* documents to cloud services such as GoogleDrive, OneDrive and Dropbox. You can also attach and send scanned files directly via email - all without a PC.

*Scan to cloud and scan to email only available for users of genuine Canon ink

Maximise your money
Cut waste and boost your cost savings by up to 50% compared to our standard cartridges with optional XL ink cartridges and auto 2-sided printing.

Get creative
Unleash your inner artist with Creative Park and the Easy-PhotoPrint Editor. Use the app to design cards, calendars and more using photos from your tablet, PC or cloud.

Short summary description Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3650S, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3650S. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9.9 ipm
Print speed (ISO/IEC 24734) colour
5.7 ipm
Copying
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
2
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper, T-shirt Transfer
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15, 13x18, 20x25
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Performance
Sound power level (standby)
43.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (average operating)
16 W
Power consumption (copying)
16 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5.4 kg
Packaging content
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print 9 Quick Menu Easy-WebPrint EX (download)
Logistics data
Harmonized System (HS) code
84433100
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 21:07:12
Uk has collected 8 expert reviews for Canon PIXMA MG3650S Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-11-27 21:07:12
Canon's new Pixma MG3650 is an affordable and versatile multifunction inkjet printer for home users – but, as always with low-cost printers, you need to keep an eye on the cost of the replacement ink cartridges. See also: 9 best budget printers you can b...
Bottom line The high cost of Canon's black ink cartridges means that the MG3650 isn't a good choice for people who mostly just need to print simple text documents. Fortunately colour printing is far more competitive, so it's worth considering if you need a versatile...
60%
goodhousekeeping.co.uk
Updated:
2019-12-06 11:00:06
The Canon Pixma MG3650S can print about six pages a minute. With this printer, you can also copy and scan. There's even the option to scan straight to online cloud services, including Google Drive, OneDrive or Dropbox.£29.99Available from: johnlewis.c...
Good It's straightforward to set up and use, You can set the printer to automatically print on both sides of paper, It's really easy to print from your smartphone or tablet thanks to the Canon Print app, and you can print straight from a digital camera using P...
Bad There's no memory card slot or LCD screen to print photos from, The output tray doesn't always catch the pages after they've been printed...
Bottom line At just shy of £40, the Canon Pixma MG3650S is reasonably priced and delivers impressive print quality as well as fast scanning. So, if you're after a budget printer that develops sharp and vibrant photos, it's definitely worth your while. It worked quick...
78%
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)