location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7577
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7577-0620
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184050620
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 7577-0620 user manual (10.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Me and My Dell (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7700HQ 2.8 GHz
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 pixels IPS LED backlight 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz
  • - 1.51 TB HDD+SSD
  • - NVIDIA® GeForce® GTX 1060 6 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 56 Wh 4 h 180 W
  • - Windows 10 Home 64-bit
Warranty: 15 Months Collect & Return
Long product name DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700HQ (6MB Cache, 2.8GHz), 16GB DDR4 2400MHz, 512GB SSD + 1000GB HDD, 15.6" UHD (3840 x 2160) IPS, Intel HD Graphics 630 + nVidia GeForce GTX 1060 (6GB), Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Available with Windows 10 Home: Gaming is better than ever on Windows 10, with games in 4K, DirectX 12, and streaming your gameplay.*

A complete sensory experience.
Next-level graphics: New NVIDIA® GeForce® GTX 1060 graphics with Max-Q Design Technology and 6 GB GDDR5 video memory delivers clear, detailed gameplay.

Unparalleled viewing experience: Witness everything on screen with stunning clarity and superior color richness thanks to IPS FHD or UHD display options. Equipped with anti-glare panels to create a wider range of environments.

Superior sound: Experience every beat of the action with improved clarity thanks to two front-firing speakers powered by Waves MaxxAudio Pro®.

Superior speed.
A processing powerhouse: 7th Gen 45W Intel® quad-core H Series CPUs rip through processing functions when needed.

Minimal loading: NVMe PCIe SSDs run up to 4x quicker than conventional SATA. Load apps or data faster, run your machine faster, stretch battery life and improve shock resistance.

Conveniently quick: 2x2 WiFi antennas improve speed, range and stability while the SuperSpeed USB 3.1 Gen 1 Type-C with Thunderbolt 3 enables up to 40Gb/s transfer speeds so you can game where you want while keeping a stable connection. The Inspiron 15 7000 Gaming laptop’s SuperSpeed USB 3.1 Gen 1 Type-C port with Thunderbolt 3 can support a single 5K display or dual 4K display output.

Stay cool under pressure: The aggressive sub-1” design is equipped with huge cooling vents and dual fans to keep your system from buckling under the load of demanding games while still staying cool and quiet.

Game in style
Premium materials make this laptop stand out with an ultra-sleek finish. Durable magnesium alloy braces the system for exceptional rigidity.

A smarter airflow
This laptop's mono-hinge design positions the display away from exhaust airflow. It also maximizes internal space so the quad-core CPU and discrete graphics systems stay cool.

A keyboard crafted with precision
Make every click count on a keyboard built with multiple layers of reinforcement, 1.4mm keystroke travel and optional red backlighting with WASD keys.

Get to gaming.
Engineered to game strong: Equipped with fast, long-range 802.11ac WiFi with SmartByte network priority optimization, full 100/1000 Gigabit Ethernet, SuperSpeed USB 3.1 Gen 1 Type-C and Type-A ports with multi-format media card reader so you never have to slow down.

A superior connection: The full-size HDMI 2.0 port plugs into external monitors & supports a fully immersive top-tier gaming experience.

Clutter free connectivity: Enjoy the convenience of single-cable docking your video, and data needs with a SuperSpeed USB 3.1 Gen 1 Type-C port that supports DisplayPort, Power Delivery and Thunderbolt 3 transfer speeds up to 40 Gbps.

Short summary description DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 7577, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1.51 TB

Long summary description DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Inspiron 7577. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black

Windows 10 Home
Windows 10 Home

Windows 10 offers more safety for your device, with features like Windows Hello and always-enabled free updates. Gamers experience best-in-class gameplay with Broadcast and Game Mode. And with built-in apps for 3D creation, photos, music, movies, maps and more - Windows 10 brings you more creativity and productivity than ever before.

Superior speed.
Superior speed.

A processing powerhouse: 7th Gen 45W Intel® quad-core H Series CPUs rip through processing functions when needed.

Minimal loading: NVMe PCIe SSDs run up to 4x quicker than conventional SATA. Load apps or data faster, run your machine faster, stretch battery life and improve shock resistance.

Conveniently quick: 2x2 WiFi antennas improve speed, range and stability while the SuperSpeed USB 3.1 Gen 1 Type-C with Thunderbolt 3 enables up to 40Gb/s transfer speeds so you can game where you want while keeping a stable connection. The Inspiron 15 7000 Gaming laptop’s SuperSpeed USB 3.1 Gen 1 Type-C port with Thunderbolt 3 can support a single 5K display or dual 4K display output.

Stay cool under pressure: The aggressive sub-1” design is equipped with huge cooling vents and dual fans to keep your system from buckling under the load of demanding games while still staying cool and quiet.

Game in style
Game in style

Premium materials make this laptop stand out with an ultra-sleek finish. Durable magnesium alloy braces the system for exceptional rigidity.

A smarter airflow
A smarter airflow

This laptop's mono-hinge design positions the display away from exhaust airflow. It also maximizes internal space so the quad-core CPU and discrete graphics systems stay cool.

A keyboard crafted with precision
A keyboard crafted with precision

Make every click count on a keyboard built with multiple layers of reinforcement, 1.4mm keystroke travel with WASD keys.

Get to gaming.
Get to gaming.

Engineered to game strong: Equipped with fast, long-range 802.11ac WiFi with SmartByte network priority optimization, full 100/1000 Gigabit Ethernet, SuperSpeed USB 3.1 Gen 1 Type-C and Type-A ports with multi-format media card reader so you never have to slow down.

A superior connection: The full-size HDMI 2.0 port plugs into external monitors & supports a fully immersive top-tier gaming experience.

Clutter free connectivity: Enjoy the convenience of single-cable docking your video, and data needs with a SuperSpeed USB 3.1 Gen 1 Type-C port that supports DisplayPort, Power Delivery and Thunderbolt 3 transfer speeds up to 40 Gbps.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Magnesium
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type
4K Ultra HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Pixel pitch
0.09 x 0.09 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
8 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Mobile Series
Processor codename
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8, 2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.51 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x591B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0a
DVI port
No
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Motherboard chipset
Intel® HM175
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
UK International
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office 2013 Trial, McAfee 30 day Trial
Operating system installed *
Windows 10 Home
Bundled software
Financial Tracker & Retail Information
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97185
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Battery voltage
15.2 V
Battery life (max)
4 h
Battery recharge time
4 h
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
389 mm
Depth
274.7 mm
Height
24.9 mm
Weight *
2.66 kg
Packaging data
Package material
Corrugated cardboard, Paper molded pulp
Recycling data
Paper molded pulp content per package
200 g
Corrugated cardboard content per package
421 g
Corrugated cardboard content per shipping (inner) case
383 g
Corrugated cardboard content per sleeve for accessories
38 g
Other materials content per package
12 g
Packaging content
Manual
Yes
Power cord included
Yes
Logistics data
Master (outer) cases per intermodal container (20ft)
1250 pc(s)
Master (outer) cases per intermodal container (40ft, HC)
3150 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
117.5 cm
Pallet gross weight
340.6 kg
Pallet volume weight
235 kg
Layers per pallet
3 pc(s)
Products per pallet layer
25 pc(s)
Products per pallet
75 pc(s)
Shipping (inner) case width
7.9 cm
Shipping (inner) case length
52.3 cm
Shipping (inner) case height
34.5 cm
Shipping (inner) case gross weight
4.43 kg
Shipping (inner) case volume weight
2.38 kg
Maximum number of stacking cartons
6 pc(s)
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
EPEAT rating
98.1%
On/off button
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-15 17:54:04
Uk has collected 92 expert reviews for DELL Inspiron 7577 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
liveatpc.com
Updated:
2019-11-15 17:53:56
While renowned for its mid-tier gaming line-up, the Dell Inspiron 15 7000 Gaming Series focuses mainly on providing a seamless and well-rounded experience without the heavy price tag. The Dell Inspiron 15 7000 (7577) entry is one such gaming laptop, featu...
84%
pcworld.co.nz
Updated:
2019-11-15 17:53:59
Dell's Inspiron 15 7000 Gaming Laptop has a little secret that's good news for budget-minded gamers. It's hard to tell from the product information online, but one GPU option for this laptop is Nvidia's GeForce GTX 1060 Max-Q. Max-Q GPUs manage performanc...
Bottom line When we reviewed the previous Inspiron 15 7000 in May, we called it a “steal” with its quad-core chip and GeForce GTX 1050 Ti GPU for $850. Half a year later, we have basically the same laptop, with a marginally better IPS panel and a more powerful GPU, f...
0%
reviewed.com
Updated:
2019-11-15 17:54:01
This laptop certainly packs a punch, but I wouldn't say it beats out the best of the best. While it can't compete with something like the Razer Blade, this mid-range laptop is still worth considering, especially if you're working with a tight budget. It...
Bottom line Yes! It's a great machine for on-the-go gaming.If you're looking for a powerful gaming laptop that won't break the bank, then the Inspiron 15 is a great choice. From the Nvidia graphics to the subdued color scheme, this laptop checks off a lot of boxes. S...
87%
pcauthority.com.au
Updated:
2019-11-15 17:54:01
If you want slick Full HD gaming in a laptop, you normally have to pay a considerable price. For example, the $2,899 15in Gigabyte Aero 15 comes with an Intel Core i7-7700HQ and a 6GB GTX 1060. Or there's Dell's gorgeous $2,599 XPS 15, which features an I...
Bottom line ". lacklustre peripherals are why the Inspiron 15 7000 Gaming only earns three stars, but gamers on a budget should consider it."...
83%
expertreviews.co.uk
Updated:
2019-11-15 17:54:02
The Dell Inspiron 15 7000 is a 15.6in gaming laptop with a full-blown Intel Core i7 CPU and Nvidia GTX 1050 Ti graphics. That’s enough power to deliver excellent performance in both applications and games, and for £1,129 it’s exceptional value for money.H...
Good Excellent performance, Great battery life for a gaming laptop, Reasonable price...
Bad Drab display, Mushy keyboard, Chunky design...
Bottom line This laptop can handle 1080p gaming with ease, but it’s let down by a poor-quality display...
60%
techadvisor.co.uk
Updated:
2019-11-15 17:54:02
The Dell Inspiron 15 Gaming is a mid-price gaming laptop. It doesn ' t offer the most powerful graphics processors around, but does have enough grunt to work as your main PC and play almost any game at 1080p with the visuals set to ‘ medium ' or ‘ high '...
Bottom line The Dell Inspiron 15 Gaming gets just about everything right apart from its screen tech. Its design is fine, its performance admirable and its battery life a jaw-dropper. This makes its lacking screen quality all the more annoying, although at least Dell...
80%
hardwarecanucks.com
Updated:
2019-11-15 17:54:02
Back when Dmitry, Eber and I were at CES we had a bit of a revelation. Sitting almost forlornly among the high end gaming systems, extreme monitors and other porn-worthy tech at the Dell booth and Acer suite was a pair of notebooks that could undoubtedly...
Bottom line So I went into this review thinking that I already knew which notebook would stand out as the winner. I talked to Dmitry and Eber about the Dell Inspiron 7000 Gaming and Acer’s VX15 long before the samples arrived and they agreed as well. Remember Dmitry...
0%
devontechsupport.com
Updated:
2019-11-15 17:54:02
What's this, a gaming laptop from Dell missing the Alienware logo? No, your eyes don't deceive you. This is the new Dell Inspiron 15 7000 Gaming, Dell's latest attempt to infuse its PC gaming chops into a more approachable, affordable device unveiled at C...
Bottom line There's a lot that can be said about the Inspiron 15 7000 Gaming and about just as much that can't just yet. For instance, we can say that the design is slick and the price is right, not to mention its smart thermals.On the other hand, Dell has yet to mak...
0%
play3r.net
Updated:
2019-11-15 17:54:03
Dell should need no introduction, they have been in business since 1984 and have produced products aimed a just about every sector in the computing market.Since buying Alienware back in 2006, Dell's gaming devices have generally been under that brand, eve...
Good Solid Build, Matte Screen, User upgradeable with easy access, Gaming performance at a great price...
Bad Loud fans, Only uses single channel memory...
Bottom line I have actually enjoyed my time with the Inspiron 15 7000, while not the snazziest of laptops it certainly offers a price/spec to make me sit up and take notice. Dell are beating even the cheapest outlets on price for an i7 7700HQ with 16GB RAM, a GTX 105...
86%
trustedreviews.com
Updated:
2019-11-15 17:54:03
The Inspiron 15 7000 Gaming is Dell's latest effort to capture the super-competitive £1000 gaming laptop market. It comprises two models, one that sells for £900, and another costing £1100 thanks to its beefier graphics hardware, larger memory and more ge...
Good Superb processing performance, Capable Full HD gaming machine, Great battery life...
Bad Poor screen, Bulky...
70%
kitguru.net
Updated:
2019-11-15 17:54:03
Today we take a look at the Dell inspiron 15 7000 gaming laptop that boasts a 15.6″ 1080p resolution screen with a single stick of 16GB RAM running at 2400MHz, along with a 7700HQ CPU quad core processor. Dell include a GTX1050ti with 4GB VRAM to handle t...
Good Matte surface (less fingerprint smudges), LED backlit keyboard, Trackpad really responsive, Reasonable price point, 10 series card and 7th gen chip...
Bad Home / Tech News / Featured Tech Reviews / Dell Inspiron 15 7000 Gaming Laptop i7/ GTX 1050ti...
Bottom line The Dell Inspiron 15 7000 is a well built, attractive laptop that proves quite capable when gaming at 1080p resolutions. The Core i7 processor is powerful enough to handle a myriad of more serious duties although the Nvidia GTX 1050ti can run out of steam...
75%
tomshardware.co.uk
Updated:
2019-11-15 17:54:03
Laptops in general, but especially gaming laptops, are inherently more expensive than their desk-confined counterparts. Portability comes at a price. And yet even among gaming laptop seekers, the hunt for value is typically a primary consideration, which...
Good Outstanding battery life and thermals, Great build quality, Low cost...
Bad Poor display all around, Performance...
Bottom line If you're in the market for a gaming laptop and you have less than $1,000 to spend, the Dell Inspiron 15 7000 is a worthy contender. Review $799.99 Dell MOREBest Gaming Laptops MOREGaming Laptop Previews MOREAll Laptop Content...
0%
techradar.com
Updated:
2019-11-15 17:54:03
What's this, a gaming laptop from Dell missing the Alienware logo? No, your eyes don't deceive you. This is the new Dell Inspiron 15 7000 Gaming, Dell's latest attempt to infuse its PC gaming chops into a more approachable, affordable device unveiled at C...
Good Slick, understated design, Great starting price, Gorgeous display options, Clever thermals...
Bad GTX 1050, 1050 Ti only...
Bottom line One of a few laptop makers looking to bring PC gaming to a wider audience with Nvidia's help, Dell's Inspiron 15 7000 Gaming just might have the chops to do it...
80%
topnewreview.com
Updated:
2019-11-15 17:53:56
On paper, Dell's latest Inspiron 15 is the ideal configuration for those interested in a well-rounded gaming laptop that doesn't cost too much. With a 15.6-inch Full HD screen, Core i7-7700HQ CPU, GTX 1060 GPU, 16GB of RAM, a smaller 256GB NVMe SSD and a...
Bottom line A well rounded, reasonably priced gaming laptop, but It doesn't get any awards for originality...
80%
notebookcheck.net
Updated:
2019-11-15 17:53:57
4K overkill. We check out the popular 15.6-inch mainstream gaming notebook from Dell for a third time in yet another configuration. As impressive as the GTX 1060 Max-Q may be, it just isn't the best GPU for 4K gaming...
Good brighter display and more accurate colors than FHD SKU, no CPU or GPU throttling when gaming, relatively cool running temperatures, fingerprint-enabled Power button, quiet under low processing loads, strong base chassis, easy serviceability, Thunderbolt...
Bad 4K UHD gaming demands more powerful hardware than the GTX 1060 Max-Q, keyboard keys and trackpad have weak feedback, lid could be more rigid, heavy for the size...
84%
videogamesuncovered.com
Updated:
2019-11-15 17:53:57
The starting cost for the Inspiron 15 7000 on the Dell is £799.99 which comes with a 1TB hard drive, 15.6-inch screen and an i5 processor. If you want the i7 7700HQ Quad-Core (6MB Cache, up to 3.8 GHz) processor, with 16GB of ram with an additional 256GB...
Bottom line The latest Inspiron 15 7000 Gaming is an affordable gaming laptop which balances cost and performance...
80%
notebookcheck.net
Updated:
2019-11-15 17:53:58
With the handbrake on! After testing the Inspiron 15 with Nvidia's Max-Q technology, we have now also taken a look at the entry-level model of the series. But the storage device leaves a bit of a bad taste in our mouth...
Good IPS display with stable viewing angles, GeForce GTX 1050 with 4 GB of GDDR5 VRAM, acceptable core temperatures while gaming, no throttling on power supply, stable base unit, low starting price, Thunderbolt 3, generously dimensioned maintenance hatch, fin...
Bad reduced performance when running on battery, wobbly display cover, easily warped, low display brightness, low color-space coverage, unclear keyboard feedback, limited travel, very slow card reader, no G-Sync option...
82%
pcworld.com_techhive.com
Updated:
2019-11-15 17:53:59
Dell's Inspiron 15 7000 Gaming Laptop has a little secret that's good news for budget-minded gamers. It's hard to tell from the product information online, but one GPU option for this laptop is Nvidia's GeForce GTX 1060 Max-Q. Max-Q GPUs manage performanc...
Good GeForce GTX 1060 Max-Q is nearly as fast as standard GTX 1060, Yes, you can get 1080P performance for under $1,000...
Bad Average battery life, Screen is bland and slightly dim...
Bottom line When we reviewed the previous Inspiron 15 7000 in May, we called it a “steal” with its quad-core chip and GeForce GTX 1050 Ti GPU for $850. Half a year later, we have basically the same laptop, with a marginally better IPS panel and a more powerful GPU, f...
80%
notebookcheck.net
Updated:
2019-11-15 17:54:01
Max-Q done right. Nvidia's Max-Q technology launched for an absurdly high price of $3000+ USD. Not five months later, users can now own that same technology for under $900 USD. This latest Inspiron is perhaps the best example of Max-Q for the masses...
Good silent during very low loads; quieter than other gaming notebooks, relatively cool core temperatures when gaming, GTX 1060 Max-Q standard across all SKUs, no CPU or GPU throttling when on mains, IPS now standard across all SKUs, 2x storage; M.2 NVMe supp...
Bad no G-Sync or 5 ms refresh rate options; forced Optimus, performance throttling if running on batteries, no more dedicated subwoofer; weaker bass, keyboard backlight is optional, not standard, smaller battery capacity than Inspiron 7567, weak keyboard fee...
84%
laptopmedia.com
Updated:
2019-11-15 17:54:01
Although the previous generation of the Inspiron 15 7000-series, the Inspiron 15 7567, obviously had some issues of its own and the lack of an IPS panel being the biggest one, it was received by the market fairly well due to its solid construction, good...
Good Rigid base, solid feel, Plenty of I/O including USB-C Thunderbolt 3, The screen doesn't use PWM across all brightness levels, Effective cooling solution – keeps the internals running and the chassis mostly cool, Outstanding battery life...
Bad Unsatisfactory screen – low maximum brightness, limited sRGB coverage, Flimsy and clunky-looking lid, A bit hefty for 15-inch laptop with GTX 1060 Max-Q, Pricier than the competition with GTX 1060, Shallow and unoptimized for gaming keyboard, jumpy and in...
Bottom line With a new price tag comes along new hardware as well – the Inspiron 15 7577 offers updated chassis and better (for the most part) hardware. The laptop can now compete with the likes of Lenovo Legion Y520, ASUS ROG Strix GL553VE and Acer Aspire VX 15 alth...
0%
computershopper.com
Updated:
2019-11-15 17:54:01
If you thought competition in the high-end notebook market was fierce, you haven't seen the budget side of the aisle.Of late, we've seen more competition enter this crowded space than ever before, with each new model promising a better feature set than th...
Good Excellent gaming performance for the money, Nice-looking IPS display, Includes Thunderbolt 3 port, SSD storage standard, Easy end-user serviceability...
Bad Effective cooling, but relatively loud fans while gaming, Shallow keyboard feel, Inspiron 7567 had better battery life...
Bottom line This GTX 1060-based tweak of Dell's Inspiron 15 7000 Gaming line is among the strongest under-$1,000 gaming-laptop configurations we have tested to date...
80%
Laptopmag.com
Updated:
2019-11-15 17:54:01
A VR-ready gaming rig can put a hole in your pocket, but it doesn't have to. The Dell Inspiron 15 7000 Gaming laptop, with its starting price of $950, is light on the wallet and offers solid performance for the price. This laptop's Nvidia GeForce GTX 1060...
Good Affordable, especially with a 1060 GPU, Long-lasting battery life...
Bad Uncomfortable keyboard, Display isn't vivid...
Bottom line The Dell Inspiron 15 7000 is a long-lasting laptop that's affordable for a gaming notebook, but its display needs work and its keyboard is uncomfortable...
70%
pcworld.com_techhive.com
Updated:
2019-11-15 17:54:01
Picking a gaming laptop today isn't as easy as it was five years ago when a “real” gaming laptop meant 12 pounds of back-breaking hardware to haul around.Our quick-hit recommendations:·With major advances in laptop video cards and CPUs, you can now get gr...
Bottom line There are rough edges, from the keyboard's zone backlight to loud fans to its enormous size, but the Alienware 17 R4 is still one of the few machines that can truly function as a semi-portable desktop experience.The Asus ROG Zephyrus GX501 is the first ga...
80%
pcworld.com_techhive.com
Updated:
2019-11-15 17:54:02
Inexpensive gaming laptops. They're the order of the day, with component prices reaching new lows and non-gaming companies putting out quality products at a bargain. A few years back we were hyped about Lenovo's selling its Y50 for $1,200. Now? You can pi...
Good Attractive, understated chassis, Decent performance for a bargain price, Phenomenal battery life (for a gaming machine)...
Bad Ugly screen, Not very future-proof...
Bottom line That price is so, so excellent though. I am really and truly amazed at the gaming performance you can get from a sub-$1,000 laptop nowadays, and doubly amazed that this machine comes from Dell.Granted, it's not incredibly powerful nor future-proof. But it...
80%
hothardware.com
Updated:
2019-11-15 17:54:03
The Dell Inspiron 7000 Gaming straddles the line between mainstream and gaming notebooks. It is offered in a few sizes, including a svelte 14" model, but after getting some hands-on time with the Inspiron 15 7000 Gaming at CES earlier this year, we decide...
Good Two stylish exterior color options, Fantastic battery life, Solid gaming performance, Budget-conscious price...
Bad No USB Type-C port, Limited display viewing angles, 256GB SSD - only model is light on storage...
Bottom line Performance summary: The Dell Inspiron 15 7000 Gaming lived up to its name, by providing solid scores in our benchmarks and good frame rates in our in-game tests. The Rise Of The Tomb Raider benchmark is a punishing test, but the laptop pulled off a frame...
80%
techaeris.com
Updated:
2019-11-15 17:54:03
When shopping for a laptop nowadays, there are many choices from the ultra-portable to the higher end gaming performance systems. Our Dell Inspiron 15 7000 review takes a look at a more middle of the road option, and finds out if it can offer decent perfo...
Good Great performance, sound, and battery life. Nice design, comfortable to use...
Bad Some minor performance lag issues in Windows 10 due to the Hybrid Hard Drive (performance was fine while in apps/games). While our review unit didn't feature an SSD drive or touchscreen, those options are available...
Bottom line If you're looking for a mid-range laptop with a sleek design, powerful performance, decent battery life, and is comfortable to use, you should take a look at Dell's Inspiron 15 7000 series.Dell Inspiron 15 7000$799+MSRP(USD)4.7 Out of 5Nailed itGreat perf...
47%