location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS8252
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2987C046 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292117769
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi Bluetooth
  • - 6.6 kg
Long product name Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA TS8252 Red, 4800 x 1200 dpi, 15 ipm mono and 10 ipm colour, 6 Individual Ink Tanks (PGBK, BK, C, M, Y, PB), Wi-Fi: IEEE802.11 b/g/n, 4.3" touchscreen, PIXMA Cloud Link
More>>>
Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superb photos from a 6-ink All-In-One with wireless connectivity

This All-In-One printer boasts contemporary looks as well as producing stunning photos. With 6 individual inks, including Photo Blue, and a seamless wireless connection, you can easily print exceptional photos up to A4.

Lab-quality photos
6 individual inks, including Photo Blue, create exquisite photos with exceptional highlights and detail. It takes just 17 seconds to print a borderless 4x6 inch photo.

Advanced connectivity
Easily print, copy, scan and connect to the cloud* using the Canon PRINT app. Alternatively, leave the apps and print with AirPrint (iOS) or Mopria (Andoid).
*Scan to cloud and scan to email only available for users of genuine Canon ink

Simple and straightforward
Mange printer functions with ease using the large 10.8cm (4.3 inch) touchscreen. Its simple user interface and automatic tilting front panel make it even more intuitive.

Flexible media handling
Print on restickable, magnet and square photo paper from the rear tray and the multipurpose tray to print on discs or the new nail sticker media.

High quality, lower cost
Ensure the best results with genuine Canon inks and media. You can even cut costs and print more with optional XL or XXL ink cartridges**.
**Subject to availability in your region

Short summary description Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS8252, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing, Red

Long summary description Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS8252 A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS8252. Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Red

Printing
Duplex printing mode
Auto
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Fax
Faxing *
No
Features
Number of print cartridges *
6
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Art paper, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
Com-10, DL
Borderless printing media sizes
10x15, 13x18, 13x13, 20x25, A4, Letter
Ports & interfaces
Standard interfaces
Bluetooth, USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link
Performance
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, SD, SDHC, SDXC
Design
Product colour *
Red
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (copying)
16 W
Power consumption (standby)
1.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Yes
Mobile operating systems supported
Android, Windows 10 Mobile, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
373 mm
Depth
319 mm
Height
140 mm
Weight
6.6 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Other features
Software CD
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)