location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG3005/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG3005/13
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey :
The long product name of Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bodygroom series 3000, Showerproof body groomer, 3mm, 40min, Ni-MH
More>>>
Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey:
The official description of Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smooth body shave
Designed to protect even in sensitive areas
The Series 3000 is designed to power through hair, without compromise on skin
comfort. You can use the skin friendly shaver or trim by clicking on the 3mm comb.

Skin-friendly performance
Confidently shave or trim all body zones
Rounded tips and hypoallergenic foil for skin comfort
Includes 1 comb for a natural trim (3mm)

Easy to use
40 minutes cordless use after an 8-hour charge
Easy to clean and use in or out of the shower
Ergonomic grip for maximum control

Built to last
2 year guarantee, worldwide voltage, no oil needed

Short summary description Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey:
This short summary of the Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 3000 BG3005/13, Wet & Dry, Oil-free maintenance, Battery, Black, Grey

Long summary description Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey:
This is an auto-generated long summary of Philips BODYGROOM Series 3000 BG3005/13 body groomer/shaver Black, Grey based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 3000 BG3005/13. Product colour: Black, Grey, Cutter width: 3.2 cm, Minimum hair length: 3 mm. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min

Features
Number of length steps
1
Product colour *
Black, Grey
Wet & Dry
Yes
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Minimum hair length
3 mm
Maximum hair length
3 mm
Features
Easy to grip
Yes
Power
Power source *
Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time
40 min
Battery recharge time
8 h
Rechargeable
Yes
Battery level indicator
Yes
Packaging content
Combs quantity
1