location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L3770CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L3770CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766790321 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:27:29
The date of the most recent change of this product data-sheet in Icecat.
Brother MFC-L3770CDW user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-pass duplex (2-sided) copying & scanning
  • - NFC “touch to connect” print & scan‡
  • - 30-sheet multi-purpose tray
Warranty: 1 Year Limited
Long product name Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi :
The long product name of Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 2400 x 600 dpi, ADF, CIS, 25-400%, Fax, 48 dB(A), 3.7" LED Display, LAN 10/100BaseTX, WLAN 802.11 b/g/n, USB 2.0
More>>>
Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi:
The official description of Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC-L3770CDW digital color all-in-one delivers print, copy, scan and fax for home and small offices. Single-pass duplex copying and scanning and 30-sheet multipurpose tray. 250-sheet adjustable paper tray minimizes refills. Connect via built-in wireless, Ethernet or USB interfaces. NFC “touch to connect” printing and scanning‡ plus wireless mobile device printing‡.

- Fast printing and scanning keeps you moving. Delivering increased efficiency with quick print speeds up to 25 pages per minute, scan speeds up to 29ipm black and 22ipm color plus automatic duplex printing to help save paper.
- Print professional documents in black and color. Print high-quality business documents in sharp black and rich, vivid color.
- Versatile paper handling increases productivity. The 30-sheet capacity multi-purpose tray is useful for printing on envelopes, letterhead, and alternative media while the 250-sheet capacity paper tray adjusts for letter or legal paper to help minimize paper refills. Plus, automatic duplex (2-sided) printing to help save on paper costs.
- Engineered to deliver efficiency. Helps save time with single-pass duplex (2-sided) copying and scanning via up to 50-sheet automatic document feeder, offering multi-page copy, scan & fax.
- Printing as mobile as you are. Print wirelessly from your desktop, laptop, smartphone and tablet‡. For added convenience, use NFC “touch to connect” to print and scan without connecting to a network‡.
- Intuitive connection to the Cloud. Print-from and scan-to popular cloud apps directly from the 3.7" color touchscreen including Dropbox, Google Drive™, Evernote, OneNote and more‡. Help save time by creating custom shortcuts right on the touchscreen for your most used features.
- Connect your way. Versatile connection options with built-in wireless and Wi-Fi Direct® or connect locally to a single computer via USB interface.
- Genuine savings with Brother Genuine toner. Brother Genuine high-yield replacement toner cartridges and toner save mode help lower printing costs.
- Dependable, durable and compact design. Sturdy and robust construction ensures your printer works as hard as you do; compact design is ideal for smaller spaces.
- At your side support. 1-year Limited Warranty and free online, call, or live chat support for the life of your printer.

MFC-L3770CDW Brother Compact Wireless Digital Color All-in-One Printer Providing Laser Quality Results with NFC, Touchscreen, Auto Document Feeder and Duplex Printing
The Brother MFC-L3770CDW delivers reliable print, copy, scan and fax for busy home and small offices looking for laser printer performance. Helps save time with fast print speeds up to 25ppm, 50-sheet automatic document feeder for multi-page copy, scan and fax, up to 250-sheet capacity paper tray for fewer refills and up to 30-sheet multi-purpose tray. Offers versatile connection options wireless mobile device printing and NFC “touch to connect” printing and scanning. Use the 3.7” color touchscreen to connect to popular cloud apps .

Why Buy?
- Print, copy, scan and fax
- Affordably print high-quality color documents
- Wireless mobile device printing (1)
- Up to 50-sheet Auto Document Feeder and up to 30-sheet multi-purpose tray
- Large, color touchscreen

Affordable Color Printing
- Enjoy rich, vivid color prints that make a lasting impression
- Choose High-yield toner to help make color printing even more economical
- Toner Save Mode also helps to save on toner cost
- Duplex printing helps save on paper

Flexible Paper Handling
- Help minimize paper refills with the up to 250-sheet paper tray that adjusts for letter or legal paper
- Up to 30-sheet capacity multi-purpose tray tackles diverse print needs including card stock, envelopes and more
- Helps save time with single-pass duplex (2-sided) copying and scanning via up to 50-sheet automatic document feeder, offering multi-page copy, scan & fax

Connect Your Way
- Wireless printing from your smartphone, tablet, laptop and desktop
- Versatile connection options with built-in Wi-Fi, Ethernet or connect locally to a single computer via USB interface
- Offers NFC “touch to connect” printing and scanning
- Use 3.7” color touchscreen to print-from and scan-to popular cloud apps

Compact, Efficient Design
- Desk-friendly device footprint is perfect for smaller spaces
- Sturdy and robust construction keeps up with your needs

Not All Toner is Created Equal
- Brother Genuine TN227 High-yield replacement toner delivers rich, vivid professional laser print quality you can rely on for up to 3,000 pages (black) and up to 2,300 pages (color) (4)
- Additional replacement toner option available for this model: TN223 Standard-yield (1,400 pages black/1,300 pages color) (4)
- Brother offers a convenient and environmentally responsible recycling program for disposing of Brother Genuine cartridges

Brother Proven Reliability
- Brother printers rated one of the best in reliability and satisfaction by PCMag(5)
- Free support for the life of your printer - online, call or live chat
- 1-Year Limited Warranty

Short summary description Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi:
This short summary of the Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L3770CDW, LED, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L3770CDW. Print technology: LED, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Print technology *
LED
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Warm-up time
24 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
N-in-1 print function
Yes
N-up printing
2, 4, 9, 16, 25
Barcode printing
Yes
Watermark printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Time to first copy (black, normal)
15 s
Time to first copy (colour, normal)
15 s
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, File, Image, OCR, SMB, USB
Image formats supported
EXIF, JPEG, TIFF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
SANE, TWAIN, WIA
Fax
Duplex faxing
Yes
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Fax forwarding
Yes
Fax broadcasting
250 locations
Fax coding methods
JBIG
Features
Recommended duty cycle
300 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
BR-Script 3, PCL 6, PDF 1.7, XPS
Number of printer fonts
144
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray input capacity
30 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Letter
JIS B-series sizes (B0...B9)
B5
Paper handling
Custom media width
76.2 - 215.9 mm
Custom media length
116 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Auto Document Feeder (ADF) media weight
64 - 105 g/m²
Auto Document Feeder (ADF) media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, SMTP Client, IPP/IPPS, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMP, Web Services (Print/Scan), SNTP Client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, SMTP Client, FTP Client and Server, CIFS Client, TELNET Server, SNMPv1/v2c/v3, HTTP/HTTPS server, TFTP client and server, ICMPv6, SNTP Client, Web Services (Print/Scan)
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
47 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
430 W
Power consumption (ready)
75 W
Power consumption (standby)
1.2 W
Power consumption (sleep)
10.1 W
Power consumption (off)
0.04 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016, Windows Server 2016 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
509 mm
Height
414 mm
Weight
24.5 kg
Packaging data
Package width
623 mm
Package depth
523 mm
Package height
568 mm
Package weight
28.8 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Other features
Printer management
Web Based Management, BRAdmin Professional for Windows, BRAdmin Light for Windows
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:34:43
Uk has collected 3 expert reviews for Brother MFC-L3770CDW multifunction printer LED A4 2400 x 600 DPI 24 ppm Wi-Fi and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
geeklingo.net
Updated:
2019-12-01 14:34:43
Multi-function devices, or, MFD as they are known are generally large and bulky. However, the Brother MFC-L3770CDW was a pleasant surprise to us. This is a compact MFD that is perfect for homes and small businesses. Weighing in at 24.5 kg you won't need a...
Good Great value for money, Great quality...
Bad Still comes with fax...
90%
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)