location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDP7303/F7 DVD/Blu-Ray player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDP7303/F7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDP7303/F7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585251724 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips BDP7303/F7 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BDP7303/F7 DVD/Blu-Ray player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K Ultra HD Blu-ray playback
  • - Built-in WiFi
  • - Netflix, YouTube & VUDU
Long product name Philips BDP7303/F7 DVD/Blu-Ray player Black :
The long product name of Philips BDP7303/F7 DVD/Blu-Ray player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K Ultra HD Blu-Ray Player. HDMI, Ethernet, Wi-Fi, USB
More>>>
Philips BDP7303/F7 DVD/Blu-Ray player Black:
The official description of Philips BDP7303/F7 DVD/Blu-Ray player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips BDP7303 4K Ultra HD Blu-ray player with HDR support is the best way to realize the full potential of your 4K TV. With incredibly sharp 4K images with vivid colors and contrast made possible thanks to High Dynamic Range support.

Short summary description Philips BDP7303/F7 DVD/Blu-Ray player Black:
This short summary of the Philips BDP7303/F7 DVD/Blu-Ray player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDP7303/F7, Full HD, 1080p, 2160p, DTS, DTS 2.0, M2TS, MOV, MP4, MPG, MTS, TS, AAC, APE, FLAC, M4A, MP3, OGG, WAV, GIF, JPEG, PNG

Long summary description Philips BDP7303/F7 DVD/Blu-Ray player Black:
This is an auto-generated long summary of Philips BDP7303/F7 DVD/Blu-Ray player Black based on the first three specs of the first five spec groups.

Philips BDP7303/F7. HD type: Full HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS, DTS 2.0. Video formats supported: M2TS, MOV, MP4, MPG, MTS, TS, Audio formats supported: AAC, APE, FLAC, M4A, MP3, OGG, WAV, Image formats supported: GIF, JPEG, PNG. HDMI version: 2.0a. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, Playback disc types: BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Video
HD type
Full HD
Supported video modes
1080p, 2160p
Video upscaling *
Yes
Progressive scan output *
Yes
Deep colour support
Yes
Noise reduction
Yes
Audio
Audio decoders *
DTS, DTS 2.0
File formats
Video formats supported *
M2TS, MOV, MP4, MPG, MTS, TS
Audio formats supported
AAC, APE, FLAC, M4A, MP3, OGG, WAV
Image formats supported
GIF, JPEG, PNG
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.0a
USB 2.0 ports quantity *
1
Storage
Playback disc formats *
Blu-Ray audio, Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video
Playback disc types *
BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Technical details
Device type *
Blu-Ray player
3D *
No
Product colour
Black
Playback modes
Pause, Repeat, Slow forward
DVD region code *
1
Blu-ray region code
A
Technical details
Video compression formats
AVC, AVCHD, H.264, HEVC, MPEG2, MPEG4, VP9
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Power
AC input voltage
120 V
AC input frequency
60 Hz
Power consumption (standby)
0.4 W
Weight & dimensions
Width
430 mm
Depth
208 mm
Height
46 mm
Weight
1.7 kg
Hard drive
Built-in HDD *
No
TV tuner
TV tuner integrated *
No
Packaging data
Package width
504 mm
Package depth
285 mm
Package height
110 mm
Package weight
2.4 kg
Packaging content
Remote control included
Yes
Quick start guide
Yes
Cables included
HDMI
Batteries included
Yes