location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LBP 441e 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP 441e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1734C004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292089127
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:29:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LBP 441e 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A3 33 ppm
  • - USB port
  • - LCD Built-in display
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor
More>>>
Short summary description Canon LBP 441e 1200 x 1200 DPI A3:
This short summary of the Canon LBP 441e 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LBP 441e, Laser, 1200 x 1200 DPI, A3, 33 ppm, Black, White

Long summary description Canon LBP 441e 1200 x 1200 DPI A3:
This is an auto-generated long summary of Canon LBP 441e 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Canon LBP 441e. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD, Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (black, normal quality, A3)
20 ppm
Warm-up time
16.5 s
Time to first page (black, normal)
6.3 s
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BMLinkS, LIPS LX, LIPS V
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper input type
Cassette, Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
512 MB
Built-in processor
Yes
Sound pressure level (printing)
55 dB
Design
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
1220 W
AC input voltage
100 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
514 mm
Depth
463 mm
Height
303 mm
Weight
21.5 kg