Philips HAIRCLIPPER Series 3000 HC3530/13, Black, Blue, 0.5 mm, 2.3 cm, 4.1 cm, Stainless steel, AC/Battery
Philips HAIRCLIPPER Series 3000 HC3530/13. Product colour: Black, Blue, Minimum hair length: 0.5 mm, Maximum hair length: 2.3 cm. Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in battery. Attachment combs: Beard