location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8 GB 2666 MHz DDR4 Memory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 GB 2666 MHz DDR4 Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VN06AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015184589 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 335595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:13:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Feb 2022
Product end of life date
Warranty: One-year limited warranty.
Long product name HP 8 GB 2666 MHz DDR4 Memory :
The long product name of HP 8 GB 2666 MHz DDR4 Memory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 GB 2666 MHz DDR4 Memory
More>>>
HP 8 GB 2666 MHz DDR4 Memory:
The official description of HP 8 GB 2666 MHz DDR4 Memory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the capabilities of your HP Mobile Workstation or HP Business Notebook with low-power, high-speed DDR4 memory from HP.

Flexible, fast scalability.
Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested
Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP Mobile Workstations and HP Business Notebooks.

Short summary description HP 8 GB 2666 MHz DDR4 Memory:
This short summary of the HP 8 GB 2666 MHz DDR4 Memory data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8 GB 2666 MHz DDR4 Memory, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description HP 8 GB 2666 MHz DDR4 Memory:
This is an auto-generated long summary of HP 8 GB 2666 MHz DDR4 Memory based on the first three specs of the first five spec groups.

HP 8 GB 2666 MHz DDR4 Memory. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 19

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
19
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
ECC *
No
Features
Compatible products
HP ZBook 15 G5v; HP ZBook 15 G5; HP ZBook 17 G5; HP EliteBook 820 G4 Notebook PC; HP EliteBook 840 G5 Notebook PC; HP EliteBook 850 G5 Notebook PC; HP EliteBook 840r G4 Notebook PC; HP EliteBook 840 G4 Notebook PC; HP EliteBook 850 G4 Notebook PC; HP EliteBook 745 G5 Notebook PC; HP EliteBook 755 G5 Notebook PC; HP EliteBook 745 G4 Notebook PC; HP EliteBook 755 G4 Notebook PC; HP EliteBook 735 G5 Notebook PC; HP EliteBook 725 G4 Notebook PC; HP EliteBook 820 G3 Notebook PCHP EliteBook 840 G3 Notebook PC; HP EliteBook 850 G3 Notebook PC; HP OMEN Pro Mobile Workstation
HP segment
Business
Weight & dimensions
Width
69.6 mm
Depth
30 mm
Height
3.5 mm
Weight
7.75 g
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)