location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ETA-U90EWE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ETA-U90EWEG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085330832 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Sep 2021 13:43:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto, Indoor, Outdoor
  • - Power source type: AC, DC, USB
  • - White
  • - Cable length: 1.5 m
  • - 100 - 240 V Maximum output voltage: 5 V
More>>>
Short summary description Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor:
This short summary of the Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ETA-U90EWE, Auto, Indoor, Outdoor, AC, DC, USB, 5 V, 2 A, 1.5 m, White

Long summary description Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor:
This is an auto-generated long summary of Samsung ETA-U90EWE Mobile phone White AC, DC, USB Auto, Indoor, Outdoor based on the first three specs of the first five spec groups.

Samsung ETA-U90EWE. Charger type: Auto, Indoor, Outdoor, Power source type: AC, DC, USB, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 2 A. USB 2.0 ports quantity: 1. Cable length: 1.5 m, Product colour: White

Performance
Charger compatibility *
Mobile phone
Power source type *
AC, DC, USB
USB 2.0 ports quantity
1
Charger type *
Auto, Indoor, Outdoor
Compatibility
SAMSUNG ETA-U90EWE
Design
Product colour *
White
Cable length
1.5 m
Power
Input voltage
100 - 240 V
Maximum output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
70 mm
Depth
36.4 mm
Height
21.5 mm
Weight
65.9 g
Brand Image Product code Product Stock Price from
Samsung ETA0U10E Mobile phone Black AC Indoor Samsung ETA0U10E Mobile phone Black AC Indoor
(show image)
ETA0U10EBEC ETA0U10E 0.00
(excl. VAT)
0 (incl. VAT)