location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R409 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R409
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R409 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987557492 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R409 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 24000 pages Colour toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-R409 toner cartridge 1 pc(s) Original Black :
The long product name of Samsung CLT-R409 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Imaging Unit, Black 24000 pages, CLR 6000 pages
More>>>
Samsung CLT-R409 toner cartridge 1 pc(s) Original Black:
The official description of Samsung CLT-R409 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG Colour Laser Supplies are designed to maximise the machine performance
Constantly redesigned and improved SAMSUNG Supplies provide best performance, reliability and outstanding colour printing quality

Its unique design & enhanced technology offers ease-for-use features and smart technology
Semi glossy toner make it easy to produce brilliant & professional colour documents at home. Uniformly pulverised toner produces gloss uniformity, crisp print and consistent high image quality

reliable performance
Compatible with original SAMSUNG laser supplies for reliable performance.

security label
SAMSUNG supplies include a colour-changing security label that proves they are genuine products. When the label is tilted, the colour changes from clear to cyan. Plus, the embossed characters change between red gold and blue when seen from different angles. You can also verify its originality by feeling its texture.

easy installation
SAMSUNG drum is designed with the customer's convenience in mind. Each drum is easy to install and convenient to replace.

Short summary description Samsung CLT-R409 toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung CLT-R409 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-R409, 24000 pages, 6000 pages, Black, 1 pc(s)

Long summary description Samsung CLT-R409 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung CLT-R409 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung CLT-R409. Black toner page yield: 24000 pages, Colour toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-310, CLP-310N, CLP-315, CLP-315W, CLX-3170FN, CLX-3175, CLX-3175FN, CLX-3175FW
Quantity per pack *
1 pc(s)
Black toner page yield *
24000 pages
Colour toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Features
OEM code
CLT-R409
Product colour
Black
Weight & dimensions
Weight
1.1 kg
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)