location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC32K7055CK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC32K7055CK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088362175 show
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:28:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Combination microwave 32 L 900 W Black
  • - Grill
  • - Convection cooking 200 °C
  • - Defrost function Reheat function
  • - Turntable 34.5 cm
  • - Rotary, Touch LED Integrated clock Child lock
  • - Number of power levels: 6
Long product name Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black :
The long product name of Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32L, 900 W, 6 power levels, LED display, 345 mm, 230 V AC, 50 Hz, 20kg, black
More>>>
Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black:
The official description of Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New faster cooking
Hot Blast™ technology is a new method that reduces cooking times significantly. Powerful hot air is blown through multiple air-holes directly onto food, so it’s cooked evenly with a crispy outside, but juicy inside.

More even grilling
Unlike conventional grills, a Wide Grill lets you to cook food more evenly by improving coverage up to 99%*. With a more consistent heat distribution you can enjoy perfectly grilled and browned food every time.

More space for bigger plates
Cook on a much larger scale with the Large turntable. Despite its compact size, the internal dimensions have been increased, so the turntable is even wider, measuring 345 mm, enabling you to cook larger plates of food.

Enjoy healthier fried food
Enjoy healthier fried food without a deep fryer. SLIM FRY™ technology combines a grill with warm air circulation, so food is cooked crispy inside and out using only a touch of oil. And no greasy pans or splatters!

Nutritious, tasty food
Choose from 15 pre-set Cook with Ease menus to prepare perfectly cooked and nutritious homemade dishes, made with fresh ingredients, that are healthy, moist and full of flavor – from brown rice to salmon fillets.

Make homemade yogurt anytime
Enjoy homemade cake, bread, pizza or yogurt anytime of the day with the Fermentation Function, which utilises advanced fermentation technology for proofing dough or making natural yoghurt, without extra appliances.

Utilise every inch of space
You can simply disable the turntable to utilise every inch of interior space and accommodate large square dishes. So now you can quickly and easily heat larger pans and casseroles, leaving more time to enjoy meals.

More style. Extra convenience.
Features a stylish design that’s very convenient. Its wide glass and minimalistic finish give it a sleek and premium look. It also has an elegant semi-flush handle on its drop down door, so it is intuitive to use.

Saves more money on standby
ECO Mode significantly reduces energy consumption with its low standby power. When you’re not cooking, the power used to maintain essential functions is minimal, saving you money on electricity bills.

Perfectly crispy food
With the Crusty Plate you can enjoy crispy and crunchy foods. It evenly bakes and browns the top and bottom of frozen or leftover foods like pizza, quiche and chicken nuggets. You can also bake and fry without oil.

Short summary description Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black:
This short summary of the Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MC32K7055CK, Countertop, Combination microwave, 32 L, 900 W, Built-in display, LED

Long summary description Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black:
This is an auto-generated long summary of Samsung MC32K7055CK microwave Countertop Combination microwave 32 L 900 W Black based on the first three specs of the first five spec groups.

Samsung MC32K7055CK. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 32 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Rotary, Touch, Product colour: Black

Features
Appliance placement *
Countertop
Product type *
Combination microwave
Interior capacity *
32 L
Microwave power *
900 W
Control type *
Rotary, Touch
Number of power levels
6
Door open type
Pull-down
Door hinge
down
Turntable
Yes
Turntable size
34.5 cm
Turntable deactivation
Yes
Interior light
Yes
Built-in display *
Yes
Display type
LED
Integrated clock
Yes
Clock type
Electronic
Timer
Yes
Timer type
Digital
Child lock
Yes
Product colour *
Black
Minimum temperature (convection)
40 °C
Maximum temperature (convection)
200 °C
Door colour
Stainless steel
Buzzer
Yes
Buzzer off
Yes
Internal coating
Ceramic enamel
Clock function
Yes
Clock mode
12h/24h
Features
Certification
CE
Cooking functions & programs
Grill *
Yes
Convection cooking *
Yes
Steam cooking *
No
Keep warm function *
No
Rotisserie *
No
Defrost function
Yes
Reheat function
Yes
Auto cook function
Yes
Crisp maker
Yes
Power
Connected load *
2900 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
523 mm
Depth
479.8 mm
Height
309 mm
Interior dimensions (W x D x H)
373 x 370 x 233 mm
Weight
20 kg
Packaging content
User guide
Yes
Manual
Yes
Packaging data
Package width
600 mm
Package depth
560 mm
Package height
382 mm
Package weight
23 kg
Brand Image Product code Product Stock Price from
Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black Samsung MG28J5215AB microwave Countertop Grill microwave 28 L 900 W Black
(show image)
MG28J5215AB MG28J5215AB 0.00
(excl. VAT)
0 (incl. VAT)