location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N206-WK01-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206220 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:49:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built to protect Gigabit Ethernet and digital signage connections in harsh environments
  • - Slides easily over cable and joins securely to coupler/jack for waterproof connection
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA :
The long product name of Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA
More>>>
Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA:
The official description of Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cable Assembly Kit Recommended for Outdoor or Harsh Indoor Environments
This rugged water-resistant kit lets you create custom patch cable connections for Gigabit Ethernet networks or digital signage in outdoor applications and other areas where protection from harsh elements is essential. It slides over an industrial-grade Ethernet cable and fastens securely to the bulkhead coupler or keystone jack to keep water and debris out.

IP68 Rating Denotes Resistance to Dust and Water
The IP68 rating means the cable assembly kit is not only 100% protected against dust, but also able to endure immersion in 1.5 meters of water for up to 60 minutes with no damage or decline in performance, making the kit ideal for basement applications*. For applications that require IP68 protection, use the kit with a N206-SB01-IND surface-mount box, N206-Series Cat6 cable, and the N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack. If only IP44 protection against splashing water from all directions is required, pair the kit with the above Cat6 cable, the coupler or keystone jack, and an N206-FP01-IND, N206-FP02-IND or N206-FP04-IND metal wall plate (all sold separately).
*Based on manufacturer's guarantee. Standard IP68 rating guarantees water resistance at depths up to 1.5 meters for up to 30 minutes.

TAA-Compliant for GSA Schedule Purchases
The N206-WK01-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The N206-WK01-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA:
This short summary of the Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA, Tripp Lite

Long summary description Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA:
This is an auto-generated long summary of Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA based on the first three specs of the first five spec groups.

Tripp Lite N206-WK01-IND Cable Assembly Kit - Water Resistant, IP68, Outdoor Cable, TAA. Brand compatibility: Tripp Lite, Product colour: Black, Certification: RoHS. Package width: 114.3 mm, Package depth: 152.4 mm, Package height: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 142.2 mm, Master (outer) case length: 48.3 mm

Features
Product colour
Black
Brand compatibility *
Tripp Lite
Certification
RoHS
Weight & dimensions
Package width
114.3 mm
Package depth
152.4 mm
Package height
12.7 mm
Package weight
90 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332206227
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
142.2 mm
Master (outer) case length
48.3 mm
Master (outer) case height
12.7 mm
Master (outer) case gross weight
410 g
Country of origin
Taiwan
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)