location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CM1164A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1164A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM1164A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008825 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:59:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN CM1164A user manual (8.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CM1164A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Multi-view console controls up to four video sources on one screen with display modes including Quad View, Picture in Picture (PiP), Picture by Picture (PbP), and Picture on Picture (PoP)
  • - System configuration via front panel, OSD, IR Remote – display mode and port selection
  • - Supports superior video quality – Up to 1920 x 1200; YCbCr 4:2:2
  • - Easily resize and / or reposition any PiP or PbP to suit users’ viewing needs
  • - DCC (Daisy Chain Control) — Controls up to 3 additional CM1164A units from a single console
  • - Cascade up to 2 levels — Controls up to 16 computers (with up to 4 x 4 Multi-view mode)
  • - Computer selection via front panel pushbutton and hotkey, mouse, and the serial commands1
  • - Boundless Switching – simply move the mouse cursor across windows to switch to other video sources even among the daisy chained installation
  • - Boundless Switching Focus – a window frame to indicate which computer that it currently has the focus
  • - Supports Extended Desktops Boundless Switching2
  • - Video DynaSync™ – exclusive ATEN technology eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - HDCP 1.4 compliant
  • - Supports RS-232 commands
  • - Drop down menu – edit display windows and other functions with the mouse and on-screen control panel
  • - Console mouse port emulation / bypass feature that supports most mouse drivers and multifunction mice
  • - Console keyboard emulation / bypass feature that support most multimedia keyboards
  • - Independent switching for USB peripheral port, audio function and KVM switch focus
  • - Auto Scan feature
  • - Power on detection
  • - Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • - Full bass response provides a rich experience for 2.1 channel audio
  • - Supports keyboard combinations via emulation (for Sun / Mac)3
  • - Note:
  • - 1. Mouse port switching is only workable under the mouse emulation mode and applicable to 3-key USB wheel mouse only
  • - 2. This function is only supported by Multi-View KVMP™ Switch using firmware version v2.3.222 or later
  • - 3. PC keyboard combinations emulate Mac keyboard. Mac keyboards only work with their computers
Long product name ATEN CM1164A KVM switch Rack mounting Black :
The long product name of ATEN CM1164A KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DVI Multi-View KVMP™ Switch
More>>>
ATEN CM1164A KVM switch Rack mounting Black:
The official description of ATEN CM1164A KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN CM1164A 4-Port USB DVI Multi-View KVMPTM Switch improves the operational efficiency of intensive monitoring applications. With limited screen, to allow users to manage the data more efficiently, up to 16 video sources can be selected, switched and displayed at the same time with independent keyboard, mouse control. The CM1164A provides users a real-time monitoring functionality by combining a 4-port DVI-D switch with a 2-port USB hub and providing the following display modes: Quad View, Picture in Picture (PiP), Picture by Picture (PbP), Picture on Picture (PoP), and Full Screen mode.

Featuring Boundless Switching, the CM1164A allows users to simply move the mouse cursor across windows to switch to other video sources. This makes it easier to instantly access and control the target computer.

Incorporating Daisy Chain Control (DCC) capability, users are allowed to control up to 3 additional CM1164A units via a single console. In addition, CM1164A can be cascaded up to 2 levels to reach the maximum of 16 video sources simultaneously displayed on a display.

Engineered to meet the ever-increasing demand for multi-view functionality, the CM1164A is specifically designed for where real-time monitoring is needed such as aviation industry, financial trading, and medical application.

Short summary description ATEN CM1164A KVM switch Rack mounting Black:
This short summary of the ATEN CM1164A KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CM1164A, 1920 x 1200 pixels, Full HD, Rack mounting, 9.7 W, Black

Long summary description ATEN CM1164A KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CM1164A KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CM1164A. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-D. HD type: Full HD, Maximum resolution: 1920 x 1200 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Power source: AC, Input voltage: 110-220 V, Power consumption (typical): 9.7 W. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-D
DVI-D ports quantity
5
USB 2.0 Type-B ports quantity
4
Console ports *
3.5mm headphone, 3.5mm mic, DVI-D, RJ–45, USB A
Console USB ports quantity
2
USB hub
Yes
USB 2.0 Type-A hub ports quantity
2
Headphone outputs
5
Number of microphone inputs
5
Network
Ethernet LAN (RJ-45) ports
2
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Video bandwidth
60 Hz
Scan interval
5, 10, 15, 30, 60, 90 s
Daisy chain
Yes
Design
Rack mounting *
Yes
Product colour *
Black
Design
Housing material
Metal
LED indicators
Yes
Push button
Yes
Hot keys
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
110-220 V
Power consumption (typical)
9.7 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
164 mm
Depth
437.2 mm
Height
44 mm
Weight
2.46 kg
Packaging content
Cables included
AC, KVM
Manual
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
ATEN CL3884NW KVM switch Rack mounting Black ATEN CL3884NW KVM switch Rack mounting Black
(show image)
CL3884NW CL3884NW 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM1284 KVM switch Rack mounting Black ATEN CM1284 KVM switch Rack mounting Black
(show image)
CM1284 CM1284 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)