location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TR8550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2233C023
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574658544
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Canon Easy-PhotoPrint, Canon PRINT Business, Canon iEasy-PhotoPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link, PIXMA touch & print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - 8 kg
Long product name Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi :
The long product name of Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TR8550, 4800 x 1200 DPI , 4.3" LCD, 15/10/3 ipm, Hi-Speed USB, Wi-Fi, Ethernet, AC 100-240 V 50/60 Hz, 8kg
More>>>
Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi:
The official description of Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small, premium, cloud-ready 4-In-One with smart Wi-Fi and Ethernet connections for productive photo and document printing in home offices

Smart, productive and fully connected 4-in-one
Boost home office productivity and save space using this premium 5-ink, 4-In-One, which packs print, scan, copy and fax functions, easy Wi-Fi, Ethernet and SD card connections plus smartphone-like touch control into a small, square design.

Smart connections
Simply download the Canon PRINT app for effortless wireless print and scan using your smart device (iOS & Android). Connection is quick and easy via Bluetooth.

Freedom of the cloud
Experience the freedom of cloud printing and scanning straight from the printer. It takes seconds with PIXMA Cloud link and there’s no need for a PC

Quality prints, big savings
Print superbly detailed colour photos and sharp text in documents with 5 single inks. Save with optional XL or XXL ink tanks and auto 2-sided printing.

Productive and versatile
Effortlessly copy, scan or fax multi-page documents with the 20-sheet ADF and handle both plain and photo media with dual paper feeds. Scan and print ID cards with ease.

Small and effortless
This space-saving 4-In-One has a beautifully small and square design with simple smartphone-like control from different angles using the 10.8 cm tilting colour touchscreen.

Short summary description Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi:
This short summary of the Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TR8550, Inkjet, Colour printing, 4800 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TR8550 Inkjet A4 4800 x 2400 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TR8550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Duplex print speed (ISO/IEC 24734) mono
3 ipm
Borderless printing
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Colour copying
Copy speed (black, normal quality, A4)
8 cpm
Time to first copy (black, normal)
10 s
Time to first copy (colour, normal)
16 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Copy programming function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Speed dialling
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Duplex functions *
Copy, Fax, Print, Scan
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
Com-10
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25, A4
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Canon Easy-PhotoPrint, Canon PRINT Business, Canon iEasy-PhotoPrint, Google Cloud Print, Mopria Print Service, PIXMA Cloud Link, PIXMA touch & print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (standby)
2 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.2 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Mobile operating systems supported
Android, Windows Mobile, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
438 mm
Depth
351 mm
Height
190 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
MP Driver incl.Scanning Utility, My Image Garden, Quick Menu, Easy-WebPrint EX
Other features
Colour printing technology
FINE print
PictBridge
Yes
Ink drop
1 pl ChromaLife100
Software CD
Yes
Country Distributor
Deutschland 1 distributor(s)