location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Def Jam Rapstar German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Def Jam Rapstar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
113855310091
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Def Jam Rapstar German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Language version: German
  • - Game genre: Music
  • - Developer: 4mm Games
  • - ESRB rating: T (Teen)
Long product name Konami Def Jam Rapstar German Wii :
The long product name of Konami Def Jam Rapstar German Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Def Jam Rapstar, Nintendo Wii, Music
More>>>
Short summary description Konami Def Jam Rapstar German Wii:
This short summary of the Konami Def Jam Rapstar German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Def Jam Rapstar, Wii, T (Teen)

Long summary description Konami Def Jam Rapstar German Wii:
This is an auto-generated long summary of Konami Def Jam Rapstar German Wii based on the first three specs of the first five spec groups.

Konami Def Jam Rapstar. Platform: Wii, ESRB rating: T (Teen), Developer: 4mm Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:10
Uk has collected 3 expert reviews for Konami Def Jam Rapstar German Wii and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gamespot.com
Updated:
2012-01-25 04:31:10
For years, people have gathered around the television, USB-powered microphones in hand, to test their singing prowess across a wide variety of musical genres. Karaoke games like Karaoke Revolution track pitch and timing to rate how a singer is doing, b...
Good Diverse songs represent different decades and styles, Freestyle mode offers a unique creative outlet.
Bad Some phrasemapping issues, Bouncing ball not terribly helpful.
Bottom line Though it lacks the rich community features of other versions, Def Jam Rapstar still has enough great songs to get your living room bumpin'...
65%
cheatcc.com
Updated:
2012-01-25 04:31:10
Rap is one genre of music that has never really gotten a fair shake in the rhythm/music genre. While games like SingStar have included rhythm sections for songs like "Just a Friend" from Biz Markie, there's never been a rap-focused karaoke game releas...
72%
Brand Image Product code Product Stock Price from
Konami

Konami Yu-Gi-Oh! World Championship 2008 German Nintendo DS
(show image)
112161260001 Yu-Gi-Oh! World Championship 2008 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP)
(show image)
111909310001 Yu-Gi-Oh GX Tag Force 2 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami DancingStage Hottest Party (Wii) German
(show image)
112085630091 DancingStage Hottest Party (Wii) 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Winx Club 3 Enchantix (DS) German Nintendo DS
(show image)
111941190001 Winx Club 3 Enchantix (DS) 0.00
(excl. VAT)
0 (incl. VAT)