location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS H700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:H7000W0011IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62050
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
standard (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i5 i5-560M 2.66 GHz
  • - 39.6 cm (15.6") Matt
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi
  • - NVIDIA® Quadro® FX 880M Intel® HD Graphics
  • - Bluetooth 2.1+EDR
  • - 5 h 100 W
  • - Windows 7 Professional
Long product name Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver :
The long product name of Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CELSIUS H700, Intel Core i5-560M (2.66GHz, 3MB, 2.5GT/s), 39.6cm (15.6") LED LCD, 4GB DDR3 SO DIMM RAM, 500GB SATA 7200rpm S.M.A.R.T. HDD, DVD Super Multi, NVIDIA Quadro FX 880M, 1GB GDDR3 VRAM, Bluetooth 2.1, 2.75kg, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver:
The official description of Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Workstation power on-the-go
The CELSIUS H700 delivers workstation power in a notebook form factor. Featuring the latest Intel® processors and powerful NVIDIA® graphics, the CELSIUS H700 delivers uncompromising performance in professional environments, without tethering you to the office. Built-in WLAN, Bluetooth® and UMTS ensure that you remain connected wherever you are. Advanced security and reliability features enable you to work on sensitive material without worrying about data loss or theft.

ULTIMATE SECURITY
The CELSIUS H700 comes equipped with a fingerprint sensor, TPM module, SmartCard reader, a Computrace® enable BIOS and Advanced Theft Protection. Together, these help to secure your sensitive data against unwanted access. Whether through biometric login protection or remote locking in the event of theft, the CELSIUS H700 helps keep your confidential information confidential.

ADVANCED RELIABILITY
With a spill-resistant keyboard and hard disk drive ShockSensor, the CELSIUS H700 is well protected against different kinds of physical damage. By minimizing the risk of data loss, the CELSIUS H700 ensures that you can work easy, knowing that your information will not be lost, even when travelling.

WORKSTATION APPLICATION FIELDS
The CELSIUS H700 is optimized for applications like computer aided design, digital content creation, geographic information systems, architecture, engineering, construction and medical imaging.

Short summary description Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver:
This short summary of the Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H700, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H700. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 2.75 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
39.6 cm (15.6")
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-560M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® FX 880M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum graphics card memory
1.024 GB
Maximum resolution
2560 x 1600 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000BASE-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Software
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, EasyGuide, Nero Essentials S, Norton Internet Security, Power Saving Utility, ShockSensor Utility, SmartCase Logon
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTT
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49653
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5800 mAh
Battery life (max)
5 h
Power
Battery life with optional 2nd battery
9 h
AC adapter power
100 W
AC adapter input voltage
100 - 240 V
AC adapter output current
6.32 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
GS, CE, cCSAus, FCC Class B, RoHS, ENERGY STAR 5.0
Weight & dimensions
Width
372 mm
Depth
255 mm
Height
36 mm
Weight *
2.75 kg
Video
Video adapter features
DualView
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
NVIDIA
Type
PC
Dimensions (WxDxH)
372 x 255 x 36 mm
Power supply type
AC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
TV-in port
No
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Professional 32-bit, Windows XP Professional, Microsoft Windows XP Professional
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:35:18
Uk has collected 2 expert reviews for Fujitsu CELSIUS H700 Intel® Core™ i5 i5-560M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® FX 880M Windows 7 Professional Black, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
notebookcheck.net
Updated:
2013-02-14 04:35:18
Fujitsu has made the very attractive price of this configuration its unique selling point when compared to competitors such as Lenovo ( Thinkpad W510 ), Dell (Precision M4500) and HP ( Elitebook 8540w ). As mentioned earlier, our test unit is equipped wit...
Good very good value for money, very good display, well built housing, very good system performance, good connectivity options, good upgradability, long warranty, modular bay, relatively good battery life, Keyboard and touchpad...
Bad Some cheap looking materials and estethic qualities, fan runs constantly, slow card reader, Bad sound, Hard drive and RAM specifications are not in line with the other specs...
Bottom line The Fujitsu Celsius H700 is definitely not a "looker" and disappoints as far as the materials and some rather poorly executed details are concerned. Although these issues are largely based on personal preference, there are some things which are not. This...
88%