location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3JJ16EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD GX-215JJ SoC (1.5 GHz base clock, up to 2.0 GHz max boost clock, 1 MB L2 cache, 2 cores)
  • - Windows Embedded Standard 7E 32 (available through downgrade rights from Windows 10 IoT Enterprise for Thin Clients 64)
  • - AMD Radeon™ R2E Graphics
  • - 32 GB HDD storage
Warranty: On-site Warranty and Service: This 3-year (3-3-0), limited warranty and service offering delivers 3 years of parts and labor. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ :
The long product name of HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 year Next Business Day Advanced Exchange Hardware Support for Thin Clients
More>>>
HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ:
The official description of HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the new world of cloud computing
Upgrade your cloud computing environment with the first HP thin client made for the office of the future. Elegantly designed with essential performance and reliability, the HP t530 Thin Client meets the needs of today and the growing demands of tomorrow.

Short summary description HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ:
This short summary of the HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ data-sheet is auto-generated and uses the product title and the first six key specs.

HP t530, 1.5 GHz, AMD, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz

Long summary description HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ:
This is an auto-generated long summary of HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ based on the first three specs of the first five spec groups.

HP t530. Processor frequency: 1.5 GHz, Processor manufacturer: AMD, Processor family: AMD G J. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Storage drive interface: M.2. On-board graphics card model: AMD Radeon R2E. Supported protocols: Citrix HDX; Citrix ICA; Microsoft RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme

Elevate your office space

The HP t530 has raised the stakes for thin client design. Get all the features you need in an exceptionally modern, compact device. And with quiet, solid-state operation and multiple deployment options, it fits perfectly into any workspace.

Handle cloud computing workloads with ease

Easily tackle all your computing demands with the newest AMD thin client technology. Whether doing offloaded processing or graphics rendering, you’ll get an amazing PC-like experience in the cloud.

Future proof your office

Finally a thin client built for today and tomorrow. Packed with flash storage, memory and connectivity options, along with multiple ports including USB-C™ to support both old and new peripherals, your transition into the future will be seamless..

Processor
Processor frequency *
1.5 GHz
Processor manufacturer *
AMD
Processor family
AMD G J
Processor generation
3rd Generation AMD Embedded G-Series SoC J Family
Processor model
GX-215JJ
Processor cores
2
Processor boost frequency
2 GHz
Processor cache
1 MB
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Storage drive interface
M.2
Card reader integrated
No
Graphics
On-board graphics card model
AMD Radeon R2E
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported protocols
Citrix HDX; Citrix ICA; Microsoft RDP; VMware Horizon View through RDP/PCoIP, and Blast Extreme
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DC-in jack
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7E
Operating system architecture
32-bit
Bundled software
HP Device Manager; HP Easy Tools; HP Easy Shell; HP Smart Zero Client Services; HP ThinUpdate; HP Universal Print Driver; HP Velocity; Microsoft SCCM/EDM Agent
Power
Power supply
45 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainable technologies and materials
Low halogen
Weight & dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
960 g
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP t530 1.5 GHz Windows Embedded Standard 7E 960 g Black GX-215JJ:
Disclaimer

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Graphics chipset uses part of the total system memory (RAM) for graphics performance. System memory dedicated to graphics performance is not available for other use by other programs. WES 7E is a 32-bit operating system and only recognizes up to 3.2 GB RAM
You can configure an additional port between one of three optional I/O features: Serial, VGA or an External Antenna port. The optional VGA port does not increase the number of supported displays.
The term "Gigabit Ethernet” indicates compatibility with IEEE standard 802.3ab for Gigabit Ethernet, and does not connote actual operating speed of 1 Gb/s. For high-speed transmission, connection to a Gigabit Ethernet server and network infrastructure is required.
WLAN is an optional feature. Wireless access point and Internet access require. Availability of public wireless access point may be limited.
Software availability varies by thin client configuration and operating system. HP Easy Shell is currently available on HP Thin Clients with a Windows Embedded OS.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Search keyword generator on HP’s 3rd party option store for solar generator accessories at www.hp.com/go/options.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.