location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C to HDMI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4SH07AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015013964 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB-C to HDMI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the HDMI port.
  • - Pack the small adapter with you in your device’s carrying case for quick connections wherever you work.
  • - Rest easy with a one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP USB-C to HDMI Adapter :
The long product name of HP USB-C to HDMI Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Adapter
More>>>
HP USB-C to HDMI Adapter:
The official description of HP USB-C to HDMI Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Project your notebook or tablet’s high-definition video and audio content to an external display, TV, or projector with the HP USB-C™ to HDMI Adapter.

Short summary description HP USB-C to HDMI Adapter:
This short summary of the HP USB-C to HDMI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C to HDMI Adapter, 0.15 m, USB Type-C, HDMI, Male, Female, Straight

Long summary description HP USB-C to HDMI Adapter:
This is an auto-generated long summary of HP USB-C to HDMI Adapter based on the first three specs of the first five spec groups.

HP USB-C to HDMI Adapter. Cable length: 0.15 m, Connector 1: USB Type-C, Connector 2: HDMI. Weight: 25.4 g, Width: 11 mm, Depth: 25 mm

One-cable setup

Connect the adapter to your tablet or notebook’s USB-C™ port and broadcast to a monitor, projector or TV through the HDMI port.

Ready to go

Pack the small adapter with you in your device’s carrying case for quick connections wherever you work.

World-class support

Rest easy with a one-year limited warranty.

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.15 m
Connector 1 *
USB Type-C
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
25.4 g
Width
11 mm
Depth
25 mm
Height
150 mm
Country Distributor
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Australia 3 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)