Tripp Lite logo

Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System

Data-sheet quality:
created/standardized by Icecat
Product views:
51385
Info modified on:
10 Aug 2024, 11:41:10
Bullet Points Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System:
  • - Extends runtime of compatible UPS systems using special +/-240VDC configuration
  • - Black steel cabinet matches UPS systems to give your server room a consistent look
  • - Requires hardwire installation; circuit breakers provide overcurrent protection
  • - Multiple battery pack cabinets may be connected in parallel to increase runtime
Warranty:
1-year limited
Long product name Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System:

External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System

Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System:

The BP480V10 External Battery Cabinet offers extended battery runtime when used in conjunction with compatible UPS systems. Includes internal disconnect for battery isolation.

Compatible UPS Systems: S3M40KX only.

Short summary description Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System:

Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System, Sealed Lead Acid (VRLA), Black, 10 Ah, China, S3M40KX, 273 kg

Long summary description Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System:

Tripp Lite BP480V10 External UPS Battery Pack, 80 10Ah Batteries Included - S3M40KX S3MX-Series 3-Phase UPS System. Battery technology: Sealed Lead Acid (VRLA), Product colour: Black, Battery capacity: 10 Ah. Weight: 273 kg, Width: 250.2 mm, Height: 835.7 mm. Package width: 380 mm, Package height: 1018.5 mm, Package depth: 919.5 mm. Master (outer) case width: 380 mm, Master (outer) case length: 919.5 mm, Master (outer) case height: 1018.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.