location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP480V10-NIB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332231062 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:48:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends runtime of compatible UPS systems using special +/-240VDC configuration
  • - Requires 80 user-supplied 9Ah or 10Ah sealed lead acid batteries for operation
  • - Black steel cabinet matches UPS systems to give your server room a consistent look
  • - Requires hardwire installation; circuit breakers provide overcurrent protection
  • - Multiple UPS battery pack cabinets may be connected in parallel to increase runtime
Warranty: 1-year limited
Long product name Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System :
The long product name of Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System
More>>>
Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System:
The official description of Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BP480V10-NIB External Battery Cabinet does not include batteries. The cabinet is designed for 9Ah or 80 10Ah batteries. This cabinet offers extended battery runtime when used in conjunction with compatible UPS systems. Includes internal disconnect for battery isolation.

Compatible UPS Systems: S3M30KX when using 80 9Ah, and S3M40KX when using 80 10Ah batteries. The external battery cabinet battery Ah capacity must match the internal UPS battery Ah capacity.

+/-240VDC Backup Battery Pack — You Provide the Batteries
This special configuration includes the steel enclosure and all required internal wiring and accessories for a quantity of 80 user-supplied 9Ah or 10Ah internal batteries (batteries not included). With 9Ah batteries installed, the UPS battery pack cabinet is compatible with 3-phase S3M30KX UPS system. With 10Ah batteries, it’s compatible with the S3M40KX. For the same battery pack with internal batteries included, see BP480V09 (9Ah) or BP480V10 (10Ah).

Gives Your Compatible UPS System Extended Runtime
After you buy and install your own batteries, the BP480V10-NIB not only provides extended runtime, but it can also be daisy-chained to as many as seven additional external battery packs for even longer extended-run operation. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.

One-Year Warranty
The BP480V10-NIB is backed by a one-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System:
This short summary of the Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System, Tower, Black, Steel, Sealed Lead Acid (VRLA), 10 Ah, 250.2 mm

Long summary description Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System:
This is an auto-generated long summary of Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System based on the first three specs of the first five spec groups.

Tripp Lite BP480V10-NIB External UPS Battery Pack, 80 10Ah for S3M40KX or 80 9Ah for S3M30KX , No Batteries Included - S3M30KX or S3M40KX 3-Phase UPS System. Form factor: Tower, Product colour: Black, Housing material: Steel. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 10 Ah. Width: 250.2 mm, Depth: 779.8 mm, Height: 835.7 mm. Country of origin: China, Master (outer) case width: 380 mm, Master (outer) case length: 919.5 mm

Design
Form factor *
Tower
Product colour
Black
Housing material
Steel
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
80
Battery capacity
10 Ah
Weight & dimensions
Width
250.2 mm
Depth
779.8 mm
Height
835.7 mm
Weight
54.6 kg
Package width
380 mm
Package depth
919.5 mm
Weight & dimensions
Package height
1018.5 mm
Package weight
81.7 kg
Packaging content
Quantity
1
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
380 mm
Master (outer) case length
919.5 mm
Master (outer) case height
1018.5 mm
Master (outer) case gross weight
81.7 kg
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)