location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U208-002-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205995 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:49:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Auto-detects and -switches RS-422 and RS-485 serial devices
  • - Independent DIP switch controls provide easy port configuration
  • - Automatically reassigns COM values to each port to avoid additional configuration
  • - USB-powered, so no bulky or obtrusive external power supply is required
  • - Compatible with Windows, Mac and Linux—works with most computers
Warranty: 2-year limited
Long product name Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M) :
The long product name of Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M)
More>>>
Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M):
The official description of Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Up to Two 9-Pin Serial Devices to Your Computer, Laptop or Tablet’s USB-A Port
This USB to serial converter turns your computer’s USB port into two DB9 ports capable of connecting RS-422 and RS-485 serial devices, such as modems, handheld scanners and GPS systems. No external power source is needed. Just connect the included USB cable between the U208-002-IND and your computer, and insert the included CD into your computer’s CD drive in order to launch the driver. You’ll be able to configure and share data among point-of-sale equipment and other serial devices. LEDs indicate when serial data is being sent or received.

Independent DIP Switches for Easy Port Configuration
The U208-002-IND’s serial ports can be set to automatically detect an RS-422 or RS-485 device by adjusting their DIP switch settings. The ports can also be set specifically for use in 4-wire mode.

COM Retention Feature for Convenient Reassigning of COM Values to Ports
This USB to RS-485 adapter with built-in FTDI chipset offers COM retention. It automatically reassigns the same COM port values to each port, so when the cable is disconnected or the system is rebooted, no additional configuration is needed. The cable auto-detects and auto-switches RS-422 and RS-485 devices. It also supports RS-485 auto-transceiver turn around with unique featured ATTA hardware.

Rugged All-Metal Housing Designed to Last in Harsh Industrial Applications
The wall-mountable USB to serial converter with an industrial-grade steel enclosure offers electrostatic discharge (ESD) protection to ±15kV. It supports serial communications speeds up to one Mbps and USB 2.0 specifications, though it is backward compatible with USB 1.1 devices.

2-Year Warranty
The U208-002-IND is backed by a 2-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M):
This short summary of the Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M), USB 2.0 Type-B, Serial, 480 Mbit/s, Black, Steel, Malaysia

Long summary description Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M):
This is an auto-generated long summary of Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M) based on the first three specs of the first five spec groups.

Tripp Lite U208-002-IND 2-Port RS-422/RS-485 USB to Serial FTDI Adapter with COM Retention (USB-B to DB9 F/M). Host interface: USB 2.0 Type-B, Hub interfaces: Serial. Data transfer rate: 480 Mbit/s, Product colour: Black, Housing material: Steel. Width: 107 mm, Depth: 43 mm, Height: 23 mm. Quantity per pack: 1 pc(s), Package width: 149.9 mm, Package depth: 226.1 mm. Cables included: USB

Ports & interfaces
Host interface *
USB 2.0 Type-B
Hub interfaces *
Serial
Ports quantity *
2
DC-in jack
Yes
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Housing material
Steel
LED indicators
Yes
Country of origin
Malaysia
Certification
CE, FCC, RoHS, REACH
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
107 mm
Depth
43 mm
Height
23 mm
Weight
180 g
Packaging data
Quantity per pack
1 pc(s)
Package width
149.9 mm
Package depth
226.1 mm
Package height
55.9 mm
Package weight
390 g
Packaging content
Cables included
USB
Manual
Yes
Drivers included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
5 - 90%
Logistics data
Master (outer) case width
243.8 mm
Master (outer) case length
584.2 mm
Master (outer) case height
172.7 mm
Master (outer) case gross weight
4.26 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332205992
Harmonized System (HS) code
8471.80.1000
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)