location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMX7N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184146316
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL MMX7N user manual (12.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Statement of Volatility – Dell Latitude 5290 (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance Engineering and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7300U 2.6 GHz
  • - 31.8 cm (12.5") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2133 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - 45 W
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Basic NBD
Long product name DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7300U (3M Cache, 2.6GHz), 8GB DDR4 2400MHz, 256GB SSD, 12.5” HD (1366x768), Intel UHD Graphics 620, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Pro 64-bit
More>>>
DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexibility to succeed

The ultimate 12.5" mobility tool that empowers productivity. Featuring 7th and 8th Gen Intel® Core™ i processors and a range of security options.

Office everywhere.

Latitude’s superior security, versatility and accessories empower the way you work. Because your success relies on the ability to maintain office-level productivity, wherever your job takes you.

Security you can rely on

Log in with ease: Activate Windows Hello via an infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5290 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader, and Contactless Smart Card Reader NFC to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault 2™ with FIPs 140-2 Level 3 Certification provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Keeps up with you, and your work

The power to perform: Leverage outstanding performance with Intel® 7th Generation Dual Core™ or 8th Generation Quad Core™ processors. A range of storage options from HDD to M.2 PCIe NVMe round out your Latitude 5290 to power your workday.

Designed with purpose: Work confidently thanks to an HD display and all-day battery life. Bring your Dell Power Companion for extended workdays.

Focus on work, not your notebook: Tested against 17 MIL STD 810G benchmarks, our incredibly durable systems make sure your work stays safe wherever you go.

Connect to what you love: Navigate congested workspaces with ease with a range of wireless options, including mobile broadband that lets you work anywhere.

Flexible docking options

Dell Business Dock - WD15: Power your Latitude and connect to up to two Full HD displays and other peripheral devices with a single, DisplayPort™ over USB Type C cable.

Dell Business Dock w/Monitor Stand | DS1000: Create a simplified workspace with an integrated dock and monitor stand, accessing dual FHD displays via USB-C connection from your Latitude.

Short summary description DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5290, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 5290. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Office everywhere
Office everywhere

Latitude laptops and 2-in-1s enable all day productivity with the most secure and manageable features all in a beautiful design you will be proud to carry. No matter where work takes you—whether you are on the go, at the desk or working from the café, we have the right solutions so you can office everywhere.

Set up for success
Set up for success

The auto-deploy kickstand is an industry-first feature designed for a smooth work experience. Place your Latitude 5290 2-in-1 on a flat surface and watch the kickstand automatically extend. It can rotate up to 150 degrees for multiple viewing angles.

The ultimate defense system
The ultimate defense system

Best-in-class hardware security: Protect your hardware when accessing your company’s network thanks to the with FIPS 140-2, TCG certified TPM2.0 and optional full security (Smart card reader, Finger print and NFC).

Protect your identity: The Dell ControlVault™ provides the strongest authentication capabilities available. It stores and protects your passwords, biometric authentication, and security codes, so your credentials will be secured no matter where your work takes you.

Control your data: Work worry free with powerful security solutions built into your Latitude 5290 2-in-1. Dell Data Protection includes Endpoint Security Suite Enterprise, Secure Lifecycle and Encryption for outstanding security that’s easily managed from one console.

Innovative design
Innovative design

On-the-go flexibility: At less than 2lbs, the Latitude 5290 2-in-1 is built for mobility. From meetings around the office to traveling across the country, its small and light frame can fit anywhere.

Enjoy the view, all day: Take in the 12.3" Full HD screen without sacrificing your battery life. The long lasting 42Whr battery keeps up with your screen’s performance, while Corning® Gorilla® Glass 4 guards against drops and rough surfaces.

Boost productivity: Streamline your workflow with an optional travel keyboard and active pen. The thin, lightweight keyboard attaches magnetically for easy transitions between laptop and tablet modes, while the active pen lets you take notes directly on the screen and magnetically attaches to your device when not in use.

Powerful and easy to manage
Powerful and easy to manage

Reliable performance: Equipped with the latest generation of either Intel® Core™ i Dual or Quad (15W) processors, you can choose the power you need to stand up to the longest workday.

Automatic updates: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Diagnostics, anywhere: Intel® vPro™ manages and protects your device from software attacks. Diagnose and repair your Latitude 5290 2-in-1 remotely, all while reducing power use.

Extensive connectivity: Conveniently connect with a single cable with the optional Dell Business Dock, Dell Business Thunderbolt Dock or Dell Business Dock with Monitor Stand. Upgrade to 4G/LTE and stay connected anywhere.

Featuring Windows 10 Pro
Featuring Windows 10 Pro

Store your ideas: Windows Ink allows you to incorporate your thoughts and ideas into the digital space. Use your optional active pen to take notes, draw and comment with this feature that’s directly integrated into your apps.

Seamlessly switch tasks: Continuum optimizes content for the screen you’re currently viewing. By smoothly transitioning from laptop to tablet mode, you can stay productive with or without your optional keyboard.

Log in with ease: Activate Windows Hello via an optional infrared camera to facilitate facial recognition for easy and secure access.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7300U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7300 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3254
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.9 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Keyboard language
Nordic
Numeric keypad *
No
Keyboard backlit
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR340
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97472
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Weight & dimensions
Width
305.1 mm
Depth
211.3 mm
Height
21.4 mm
Weight *
1.36 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 15:51:56
Uk has collected 38 expert reviews for DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itpro.co.uk
Updated:
2019-11-20 15:51:54
Sign up for our daily newsletterImage 1 of 10Dell isn't going to win any awards for originality with the latest version of its Latitude 5290 detachable, which quite unashamedly mimics Microsoft's Surface Pro range - which, of course, has also been upd...
Good USBC and USBA ports, Strong performance, Onsite warranty...
Bad Only 1920 x 1280 display, Noisy keyboard...
Bottom line There are less expensive detachable alternatives, but strong performance, slimline design and good connectivity make the Latitude 5290 an attractive choice for business travellers...
80%
au.pcmag.com
Updated:
2019-11-20 15:51:55
Most detachable 2-in-1 hybrids manage to undercut the famously steep price of our high-end Editors' Choice, the Microsoft Surface Pro. The Dell Latitude 5290 2-in-1 (starts at $899, $1,932 as configured) is an expensive exception. So why consider it? Well...
Good Nice variety of ports and sign-in options, Bright, colorful screen, Good battery life...
Bad Extremely pricey, Thunderbolt 3 only on Core i7 model...
Bottom line It's costly, but the Dell Latitude 5290 detachable 2-in-1 hybrid hits all the bases to satisfy business users and IT managers alike...
80%
techradar.com
Updated:
2019-11-20 15:51:56
Now that the tech sages have declared 2018 to be the year without another Surface Pro, Microsoft's competitors are putting out new top-of-the-line 2-in-1s with the idea of making 2018 their year instead.Enter the Dell Latitude 5290 2-in-1 (not to be confu...
Good Whisper quiet, Sturdy build, Strong selection of ports, Crisp display...
Bad Cramped, shallow keyboard, Disappointing battery life, Not lap-friendly...
Bottom line Even as detachable 2-in-1s go, the Latitude 5290 isn't cheap. But Dell's theory is that your boss will pick up the tab because of the great value the device brings to businesses. And in terms of performance and professionalism – a chintzy device it most c...
80%
hitechcentury.com
Updated:
2019-11-20 15:51:54
Externally, the Dell 5290 2-in-1 is somewhat akin to the Surface Pro. Intended for business professionals, the notebook can function on its own sans the detachable keyboard as a tablet or docked with the removable keyboard to turn it into an ersatz notebo...
Good Great display, easy to deploy kickstand, good build quality...
Bad Poor speakers, not cheap, kickstand uncomfortable to use on lap, display is a fingerprint magnet, We say Both portable and powerful, the Dell Latitude 5290 is a well appointed convertible that will hold any mobile worker in good stead though minor niggle...
Bottom line When subjected to a modest work scenario with default screen brightness settings, Wi-Fi on and about half a dozen open windows with video streaming in the background for about 8 or so hours which is sufficient to crunch through the better part of a workda...
68%
techaeris.com
Updated:
2019-11-20 15:51:54
Laptops are great! But sometimes you want something a little more portable and versatile. Enter, the Dell Latitude 5290 2-in-1. The Dell Latitude 5290 2-in-1 is Dell's answer for those looking for a competitor to the Microsoft Surface Pro. While Microsoft...
Good Nice display, Very comfortable keyboard and trackpad, Security features for business, Great build quality, Windows Hello fingerprint and face unlock...
Bad Speakers could be better, Don't like fingerprint sensor on the back...
Bottom line If you're on the hunt for a Surface Pro competitor for business or just for a personal machine. The 5290 2-in-1 is a great choice. It has a lot going for it and with Dell's current deals, it may be worth your dime. If you're a business user looking for a...
91%
notebookcheck.net
Updated:
2019-11-20 15:51:55
Display failure. Dell's Latitude series is mainly targed towards business customers who have different demands than private consumers. However, does this mean that companies should offer a laptop with a bad display to their employees? This is exactly what...
Good robust case, VGA available, above-average CPU performance, good battery life, relatively good speakers, two RAM slots...
Bad abysmal HD TN display, no pointing stick, lack of keyboard illumination, bad positioning of the microSD card reader, only 12 months of warranty, only a SATA-III SSD...
Bottom line Testing the Dell Latitude 5290, provided by cyberportThe Latitude 5290 is a compact laptop that Dell has optimized through and through for use in business - with all the advantages and disadvantages that are accompanying such an orientation towards specif...
84%
Laptopmag.com
Updated:
2019-11-20 15:51:55
Thanks to their fold-up designs, detachable 2-in-1s are a portable way to get work done on the road. Dell's Latitude 5290 2-in-1 ($899 to start; $1,770.40 as tested) is the company's latest attempt at making a Microsoft Surface-style machine for business...
Good Auto-deploy kickstand, Clear webcam, Long battery life...
Bad Poor speakers, Even expensive options start at 128GB of storage...
Bottom line The Dell Latitude 5290 2-in-1 has a cool auto-deploying kickstand and long battery life. But its speakers are poor, and it costs too much to come with so little storage...
80%
topnewreview.com
Updated:
2019-11-20 15:51:55
Now that 2018 is going to be another year without a new Surface Pro, Microsoft's competitors are putting out new top-of-the-line 2-in-1s with the idea of making 2018 their year instead.Rugged, cool, and well-equipped, only the Latitude 5290's limited ba...
Bottom line Rugged, cool, and well-equipped, only the Latitude 5290's limited battery life lets it down...
80%
pcmag.com
Updated:
2019-11-20 15:51:55
Most detachable 2-in-1 hybrids manage to undercut the famously steep price of our high-end Editors' Choice, the Microsoft Surface Pro. The Dell Latitude 5290 2-in-1 (starts at $899, $1,932 as configured) is an expensive exception. So why consider it? Well...
Good Nice variety of ports and sign-in options, Bright, colorful screen, Good battery life...
Bad Extremely pricey, Thunderbolt 3 only on Core i7 model...
Bottom line It's costly, but the Dell Latitude 5290 detachable 2-in-1 hybrid hits all the bases to satisfy business users and IT managers alike...
80%
notebookcheck.net
Updated:
2019-11-20 15:51:56
Surface Pro Pro? The Latitude 5290 seeks to be a Surface Pro for business professionals. Equipped with an 8th-gen Intel SoC, NVMe SSD, and a bright and vivid touchscreen display, can this $1,932 convertible make a compelling case for its value as a busine...
Good excellent build quality, good port selection for its class, extremely bright display with good color and contrast, robust security options, strong CPU performance, extremely quiet under normal conditions, relatively easy maintenance, good input devices...
Bad high temperatures under load (surface and internal), short standard warranty, disappointing battery life, no Thunderbolt, uncomfortable on the lap, rather expensive...
89%
gottabemobile.com
Updated:
2019-11-20 15:51:56
When you spend money on a device, you want to know it will be with you for a long time. The Dell Latitude 5290 2-in-1 can take abuse and has the latest internals. Also, it can replace your laptop and tablet.At first glance, the Latitude 5290 2-in-1 looks...
Good Long Battery Life, MilSpec Body Can Take a Beating, Lots of Options, Great Pen and Keyboard Accessories...
Bad Upgrades Can Get Expensive, A Little Thick and Bulky, HD Display Isn't For Everyone, With tons of options, you can build the Dell Latitude 5290 2-in-1 you want. Also, durability, on-site upgrades and stellar battery life make this the Surface Pro alternat...
Bottom line The Dell Latitude 5290 2-in-1 proves you don't need to sacrifice durability and repairability to make a 2-in-1 that can replace your tablet and laptop. Its shell feels battle-ready. It doesn't skimp on performance, ports or battery life. If you're thinkin...
78%
zdnet.com
Updated:
2019-11-20 15:51:56
Tablets with detachable keyboards are an established segment of the mobile device market...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Latitude 5290 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration