DELL logo

DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162253
Info modified on:
14 Mar 2024, 19:53:20
Warranty:
3 Years Basic NBD
Long product name DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

23.8" FHD (1920x1080) IPS Touch, Intel Core i5-8500 (9M Cache, 3GHz), 8GB DDR4 2666MHz, 256GB SSD, DVD±RW, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 5, Windows 10 Pro 64-bit

DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

Power everything.

23.8" InfinityEdge all-in-one designed with industry-leading technology for increased productivity. Featuring Full HD and Intel® vPro™ options.

The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Superb productivity. Brilliant views.

Elegant and expansive: The 23.8" InfinityEdge all-in-one integrates seamlessly into any workspace. Designed with a smaller footprint for you to optimize more screen space with brilliant edge-to-edge Full HD IPS display technology.

Feel the difference: The glare-free matte touchscreen – a customer-led innovation - provides easy viewing in bright work settings. The optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Meetings meet their match: Incredible integrated speakers and a dual mic array adds the ability to Skype or use Cortana at distances of up to 12 feet.

Communicate with clarity: The optional pop-up web camera with optional Infrared + Full HD hides safely out of sight when not in use and adds a layer of security with facial recognition through Windows Hello and Microsoft Skype for Business certification.

Incomparable performance with superior versatility

Power your success: Equipped with the 8th generation Intel® Processors and optional Intel® vPro™ to best manage your workforce for remote and advanced out-of-band management capabilities.

Upgraded everywhere: Built with up to 32GB of DDR4 at 2666MHz memory, a variety of storage solutions, including high performance PCIe NVMe solid state drives.
Multi-tasking power: Optional Intel® Optane™ Memory turns even the smallest, routine tasks into huge productivity gains, launching browsers and opening files faster and smoother.

More control, more comfort: Alter the position of your screen for optimal comfort and productivity with choice of articulating and height adjustable stands.
The articulating stand enhances touch interaction, while the height adjustable stand swivels and pivots and now comes with optional Optical Drive in the base – allowing for a more integrated, sleek workspace.

An advanced workspace solution

Stay connected with ease: Multiple port options create an easy and centralized way to connect and share from your devices. Optional Intel® vPro™ Wireless + Bluetooth 5 enable you to work without wires. The side mounted USB Type-C allows for fast data transfer rates while the USB Type-A with PowerShare port enables you to conveniently charge other devices even when the system is powered down. And the Standard Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Multiple ways to display: DisplayPort & HDMI 2.0 ports provide modern digital connectivity with support for two additional monitors so you can view more information on screen without minimizing or closing applications.

Work together seamlessly: Pair the all-new OptiPlex 7460 All-in-One with Intel Unite® collaboration software for smarter meetings.

Secure

Because security starts with best-in-class hardware, the OptiPlex All-in-One features TPM 2.0 and a chassis intrusion switch. Add lockable port covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable

The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs.

Reliable

Your system will withstand real world conditions thanks to a durable, built-to-last design that’s undergone MIL-STD 810G testing. A toolless design allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Short summary description DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

DELL OptiPlex 7460, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

DELL OptiPlex 7460. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL OptiPlex 7460 Intel® Core™ i5 i5-8500 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey 7HWC7:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.