location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-in-1, Face, Hair and Body MG7715/33
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7715/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103867180
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13 tools
  • - DualCut technology
  • - Up to 120-min run time
  • - Showerproof
Long product name Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33 :
The long product name of Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 7000, 13-in-1, 100-240V, Lithium-ion, 120 min/1 h
More>>>
Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33:
The official description of Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DualCut technology for maximum precision with 2 x more blades
Enjoy maximum precision with DualCut technology, which includes 2 x more blades. The steel blades lightly brush against one another, sharpening themselves as they work. This results in blades sharp as on day 1 after 5 years of use.

Trim and style your face, hair and body with 13 tools
This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

Metal trimmer precisely trims beard, hair and body
Use the metal trimmer with DualCut technology without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length.

Bodyshaver comfortably shaves your body hair
Shave comfortably below the neck with our bodyshaver. Our unique skin protector system guards even your most sensitive body areas, allowing you to comfortably shave hair as close as 0.5 mm.

Detail metal trimmer defines edges of your beard or goatee
Create fine lines, contours and details with precision, to define or change your style.

Nose trimmer gently removes unwanted nose and ear hair
Remove unwanted nose and ear hair, easily and comfortably.

8 combs for trimming your face, hair and body
2 stubble combs (1, 2 mm), 1 adjustable beard comb (3–7 mm), 3 hair combs (9, 12, 16 mm) and 2 body combs (3, 5 mm).

Run time: up to 120 minutes of cordless use per charge
The high-performance Lithium-Ion battery delivers up to 120 minutes of run time per every 1-hour full charge. A 5-minute quick charge delivers one full trim.

No-slip rubber grip for improved comfort and control
High-quality rubber handle for superior comfort and control while trimming.

Showerproof for convenient use in the shower and cleaning
This trimmer is designed to be water-resistant, so that you can use it comfortably in the shower and easily clean it under the tap.

Storage pouch for easy organisation and travel
Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

5-year guarantee and worldwide voltage
We back this Philips trimmer with a 5-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Short summary description Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33:
This short summary of the Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33, Black, Silver, Rectangle, Nose, Metal, Battery, 120 min

Long summary description Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33:
This is an auto-generated long summary of Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33 based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 7000 13-in-1, Face, Hair and Body MG7715/33. Product colour: Black, Silver, Shape: Rectangle, Precision trimmer purpose: Nose. Power source: Battery, Operating time: 120 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Nose

Storage pouch
Storage pouch

Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

Showerproof
Showerproof

This trimmer is designed to be water-resistant, so that you can use it comfortably in the shower and easily clean it under the tap.

No-slip rubber grip
No-slip rubber grip

High-quality rubber handle for superior comfort and control while trimming.

Nose and ear trimmer
Nose and ear trimmer

Remove unwanted nose and ear hair, easily and comfortably.

Up to 120-minute run time
Up to 120-minute run time

The high-performance Lithium-Ion battery delivers up to 120 minutes of run time per every 1-hour full charge. A 5-minute quick charge delivers one full trim.

Metal trimmer
Metal trimmer

Use the metal trimmer with DualCut technology without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length.

Detail metal trimmer
Detail metal trimmer

Create fine lines, contours and details with precision, to define or change your style.

8 Impact-resistant combs
8 Impact-resistant combs

2 stubble combs (1, 2 mm), 1 adjustable beard comb (3–7 mm), 3 hair combs (9, 12, 16 mm) and 2 body combs (3, 5 mm).

Guarantee
Guarantee

We back this Philips trimmer with a 5-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Bodyshaver with skin protector
Bodyshaver with skin protector

Shave comfortably below the neck with our bodyshaver. Our unique skin protector system guards even your most sensitive body areas, allowing you to comfortably shave hair as close as 0.5 mm.

DualCut technology
DualCut technology

Enjoy maximum precision with DualCut technology, which includes 2 x more blades. The steel blades lightly brush against one another, sharpening themselves as they work. This results in blades sharp as on day 1 after 5 years of use.

13 tools for face, hair and body
13 tools for face, hair and body

This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

iF DESIGN AWARD 2017

Multigroom series 7000

Performance
Product colour *
Black, Silver
Shape
Rectangle
Suitable for entire body *
Yes
Wet & Dry
Yes
Precision trimmer
Yes
Precision trimmer purpose
Nose
Self-sharpening blade
Yes
Blade material
Metal
Ergonomics
Handle(s)
No
Rubber grips
Yes
Waterproof
Yes
Indication
Battery charge indicator
Yes
Battery low indication
Yes
Power
Power source *
Battery
Operating time *
120 min
Rechargeable *
Yes
Charging time
1 h
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Fast charging
Yes
Fast charging time
5 min
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Attachment combs
Beard, Ear, Nose
Technical details
Tools quantity
13 tools