location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Café Gourmet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD5408/19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD5408/19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103861751
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:01:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Drip coffee maker 1 L
  • - Ground coffee
  • - 12 cups
  • - Coffee making
  • - 1300 W
  • - White
More>>>
Short summary description Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L:
This short summary of the Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Café Gourmet HD5408/19, Drip coffee maker, 1 L, Ground coffee, 1300 W, White

Long summary description Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L:
This is an auto-generated long summary of Philips Café Gourmet HD5408/19 coffee maker Drip coffee maker 1 L based on the first three specs of the first five spec groups.

Philips Café Gourmet HD5408/19. Product type: Drip coffee maker, Water tank capacity: 1 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups. Power: 1300 W. Product colour: White

Performance
Reservoir for brewed coffee *
Jug
Capacity in cups *
12 cups
Built-in grinder *
No
Appliance placement *
Countertop
Product type *
Drip coffee maker
Water tank capacity *
1 L
Coffee input type *
Ground coffee
Country of origin
Poland
Cooking functions & programs
Multi beverage *
No
Coffee making
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Water level indicator
Yes
Drip tray water level indicator
Yes
Product colour *
White
Power
Power *
1300 W
AC input voltage
220 - 240 V
Power
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
195 mm
Depth
225 mm
Height
510 mm
Weight
2.3 kg
Packaging data
Package dimensions (WxDxH)
237 x 238 x 568 mm
Package width
237 mm
Package depth
238 mm
Package height
568 mm
Technical details
Coffee specialties
filter coffee
Other features
Brewing time for full capacity
10 min
Jug
Yes
Cleaning & maintenance
Dishwasher safe parts, Detachable filter holder
Water tank material
Glass
Cable length
0.8 m