location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S-Series S4148U-ON Managed L2/L3 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S4148U-ON
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DNS4148U
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 13:26:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S-Series S4148U-ON Managed L2/L3 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2/L3
  • - Quality of Service (QoS) support Configuring Location Settings (CLI)
  • - 10G support
  • - 1U Rack mounting Stackable
Warranty: 3 Year PS 4hr MC
Long product name DELL S-Series S4148U-ON Managed L2/L3 1U :
The long product name of DELL S-Series S4148U-ON Managed L2/L3 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48xSFP+, 2xQSFP+ , 4xQSFP28, 9.31kg
More>>>
DELL S-Series S4148U-ON Managed L2/L3 1U:
The official description of DELL S-Series S4148U-ON Managed L2/L3 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible, powerful 10GbE ToR switches for data centers of all sizes
Deploy modern workloads and applications designed for the open networking era with an optimized data center top-of-rack (ToR) networking solution that:

- Includes the 10GbE S4000-ON Series and S4100-ON Series switches,1/10G BASE-T S4048T-ON, S4128T-ON and S4148T-ON switches, and 10GbE S4148FE, S4248FB-ON, and S4248FLB-ON switch
- Delivers low latency, superb performance and high density with hardware and software redundancy
- Offers Active Fabric designs using S- or Z-Series core switches to create a two-tier 1/20/40/100GbE data center network architecture
- The S4148U-ON has Fibre Channel ports for connections to Storage Area Networks
- Provides an ideal solution for applications in high-performance data center and computing environments

Optimized for the open networking era
Get more agility, more choices and lower costs than proprietary networks with select, open-standards-based ON (open networking) switches.

- Disaggregated-hardware/software solutions bring new levels of freedom and flexibility to your data center.
- Support for Open Network Install Environment (ONIE) enables zero-touch installation of alternate network operating systems.
- Your choice of network operating system helps simplify data-center fabric orchestration and automation.
- A broad ecosystem of open-source and Linux-based applications and tools provides more options to optimize and manage your network.

Developed for flexibility
The Dell EMC Networking S-Series 10/40GbE switches offer a family of products that enable you to find the ideal solution for your specific needs.

- Line-rate performance from 1/10G BASE-T to 40GbE and port densities from 28 to 48
- Efficient stacking offered in many S-Series models
- Industry-hardened and feature-rich operating system for maximum dependability and uptime with select third-party OS options
- Full support for iSCSI storage area networks, including DCB

Maximize performance, flexibility and cost-effectiveness with this multi-functional ToR switch that features 24 x 10GbE SFP+ ports, 24 x unified SFP+/SFP28 ports (1/10GbE or FC8/16), 2 x 40GbE QSFP+ ports, and 4 x unified QSFP28 ports (10/25/40/50/100GbE or FC8/16/32). In 1RU, provides the ability to offer converged LAN/SAN connections in the data center.

Short summary description DELL S-Series S4148U-ON Managed L2/L3 1U:
This short summary of the DELL S-Series S4148U-ON Managed L2/L3 1U data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S-Series S4148U-ON, Managed, L2/L3, Rack mounting, 1U

Long summary description DELL S-Series S4148U-ON Managed L2/L3 1U:
This is an auto-generated long summary of DELL S-Series S4148U-ON Managed L2/L3 1U based on the first three specs of the first five spec groups.

DELL S-Series S4148U-ON. Switch type: Managed, Switch layer: L2/L3. Networking standards: IEEE 802.3. Rack mounting, Form factor: 1U

Open Networking Solutions
Open Networking Solutions

Maximize choice, break vendor lock-in and embrace innovation with mix-and-match networking hardware and software capabilities from Dell EMC and ecosystem partners.

Software Defined Architectures
Software Defined Architectures

Deploy state-of-the-art software-defined architectures designed to simplify the scaling and management of modern networks.

Designed for Convergence
Designed for Convergence

Apply innovative technologies to converge physical infrastructure, virtual infrastructure and management operations.

Management features
Switch type *
Managed
Switch layer
L2/L3
Quality of Service (QoS) support
Yes
Configuring Location Settings (CLI)
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports type *
No
SFP+ module slots quantity
48
QSFP+ module slots quantity
2
QSFP28 ports quantity
4
Network
Networking standards *
IEEE 802.3
10G support *
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN
Multicast features
Multicast support
Yes
Protocols
GARP VLAN Registration Protocol (GVRP)
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Design
Form factor
1U
Carbon footprint
Total carbon footprint (kg of CO2e)
3880
Total carbon emissions, standard deviation (kg of CO2e)
1220
Carbon emissions, manufacturing (kg of CO2e)
2388
Carbon emissions, logistics (kg of CO2e)
119
Carbon emissions, energy usage (kg of CO2e)
1360
Carbon emissions, end-of-life (kg of CO2e)
7
Total carbon emissions, w/o use phase (kg of CO2e)
2514
PAIA version
1.2.8, 2020
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Country Distributor
Magyarország 1 distributor(s)
Disclaimer DELL S-Series S4148U-ON Managed L2/L3 1U:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.