location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Brul en Speel Rammelaar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brul en Speel Rammelaar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-508223
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765082238
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2022 09:59:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Brul en Speel Rammelaar:
This short summary of the VTech Brul en Speel Rammelaar data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Brul en Speel Rammelaar, 0.25 yr(s), Sounding, Speaking function, AAA, Synthetic, Multicolour

Long summary description VTech Brul en Speel Rammelaar:
This is an auto-generated long summary of VTech Brul en Speel Rammelaar based on the first three specs of the first five spec groups.

VTech Brul en Speel Rammelaar. Recommended age (min): 0.25 yr(s), Recommended age (max): 2 yr(s), Sounding, Speaking function. Battery type: AAA. Material: Synthetic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
0.25 yr(s)
Recommended age (max)
2 yr(s)
Animal type(s)
Lion
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Cause & effect learning, Fine motor skills training, Sounds learning, Music learning
Power
Batteries required
No
Battery type
AAA
Rechargeable
No
Number of batteries supported
1
Weight & dimensions
Width
152 mm
Depth
55 mm
Height
189 mm
Weight
180 g
Packaging data
Package width
175 mm
Package depth
66 mm
Package height
191 mm
Package weight
280 g
Package volume
2206.05 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
3 month(s)
Logistics data
Layers per pallet
8 pc(s)
Products per pallet
480 pc(s)
Master (outer) case width
369 mm
Master (outer) case length
219 mm
Master (outer) case height
211 mm
Products per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417765082230
Master (outer) case gross weight
1.87 kg
Master (outer) case volume
17051.12 cm³
Harmonized System (HS) code
950300499
Master (outer) cases per pallet
80 pc(s)
Master (outer) cases per pallet layer
10 pc(s)