Tripp Lite logo

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD

Data-sheet quality:
created/standardized by Icecat
Product views:
44822
Info modified on:
14 Jun 2024, 01:12:02
Warranty:
2 year
Long product name Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD:

SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD:

Tripp Lite SmartPro Line Interactive UPS with enhanced LCD interface offers network-grade power protection for critical server, network and telecommunications equipment. Line Interactive Uninterruptible Power Supply (UPS) with built-in Auto-Voltage Regulation (AVR) actively corrects brownouts and overvoltages back to usable levels while maintaining a full battery charge in case of power failure. Tripp Lite's unique configuration excels in exceptionally poor-power environments with two separate levels of voltage boost to correct both slight undervoltages and severe brownout conditions. Interactive LCD interface reports UPS operating mode, detailed UPS and site-power data, plus enables a variety of UPS setup and configuration options. Super-fast switchover from line to battery power occurs within milliseconds to maintain operation of connected equipment without interruption or reboot. 98% line-mode efficiency offers reduced heat emissions and operating costs. Network management interfaces support communications via USB, RS-232 and optional SNMPWEBCARD network interface. HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Network communications ports enable detailed monitoring of equipment load levels, self-test data and utility power conditions. Includes PowerAlert monitoring software and complete cabling. Switched output load banks enable scheduled and real-time remote reboot and load shedding of select outlets. Emergency Power Off (EPO) interface. LCD display panel easily rotates for viewing in rackmount or tower configurations. Audible alarm with push-button momentary alarm-cancel and silent-mode configuration options. Programmable self-test. Field-replaceable, hot-swappable battery modules.
- Tripp Lite SMART3000RM2UL line interactive 2U rack/tower UPS with 3000VA / 3kVA capacity (1600W maximum load with external battery packs)
- Line interactive UPS with Automatic Voltage Regulation (AVR) corrects brownouts and overvoltages from 83 to 145V
- NEMA L5-30P input plug; 8 NEMA 5-15/20R and 1 L5-30R output receptacles, Two independently switchable output load banks
- Maintains uninterrupted operation of connected networking equipment during blackouts, surges, brownouts and overvoltages
- High 98% efficiency rating in line-power mode offers reduced power consumption and BTU emisssions
- Internal batteries offer 10 minutes at 50% load (1125W) and 3.5 minutes at 100% load (2250W)
- Extended runtime is available with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs (max output de-rates to 1600 watts with external batteries)
- External battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Hot-swappable, user-replaceable internal batteries and external battery packs can be replaced with no disruption to connected equipment
- Front panel LCD monitoring screen with MODE and ENTER buttons reports operating mode with 5-bar battery charge graphic, plus 7 selectable screens of detailed UPS and site power information
- LCD interface also supports a number of advanced user setup and operating preferences
- Ships with 4 post rackmount installation hardware; Optional 2POSTRMKITWM enables 2 post rackmount/wallmount installation; Optional 2-9USTAND enables tower placement
- Built-in USB, RS-232 and optional SNMPWEBCARD accessory monitoring options
- HID-compliant USB port enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software; Built-in Emergency Power Off (EPO) interface with cable

Short summary description Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD:

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD, Line-Interactive, 3 kVA, 2250 W, 120 V, 60 Hz, 120 V

Long summary description Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD:

Tripp Lite SmartPro UPS, Lithium Battery Backup - 120V 3kVA Line Interactive, 2U, Sine Wave, LCD. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2250 W. AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 3.5 min, Typical backup time at half load: 10 min, Battery recharge time: 4.5 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 439.9 mm, Depth: 494.3 mm, Height: 87.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.