FSP logo

FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37846
Info modified on:
12 Apr 2024, 16:34:14
Warranty:
2 years
Long product name FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey:

350 Watt ATX power supply unit with 12cm fan for PC use, 80PLUS BRONZE certified

FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey:

350 Watt / full range bulk power supply unit, ATX12V v2.3 form factor, 80PLUS BRONZE certified (85%), energy saving on standby, active PFC, 120mm variable speed fan with ultra low noise, fully safety approved. Connectors: 2x PATA, 3x SATA, 1x MB 20+4, 1x MB 4pin, 1x MB 8pin, 1x MB 4+4pin.

Short summary description FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey:

FSP FSP350-60GHN Bonze 85+, 350 W, 100 - 240 V, 80%, Over current, Over voltage, Non-Modular, ATX

Long summary description FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Grey:

FSP FSP350-60GHN Bonze 85+. Total power: 350 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Compatible products: PC. Product colour: Grey, Fan diameter: 12 cm. Weight: 15.3 kg

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.