FSP logo

FSP FSP250-60GNV power supply unit 250 W SFX Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34798
Info modified on:
12 Apr 2024, 16:37:18
Warranty:
2 years
Long product name FSP FSP250-60GNV power supply unit 250 W SFX Grey:

250 Watt SFX power supply unit for PC use, size 130(L) x 125(W) x 64(H)

FSP FSP250-60GNV power supply unit 250 W SFX Grey:

250 Watt / 230V bulk power supply unit, SFX12V form factor, small size: 125(H) x 63,5(H) x 100(L) mm, energy saving on standby, active PFC, 60mm fan , fully safety approved. Connectors: 3x PATA, 1x SATA, 1x MB 20+4, 1x MB 4pin.

Short summary description FSP FSP250-60GNV power supply unit 250 W SFX Grey:

FSP FSP250-60GNV, 250 W, 100 - 240 V, 50 - 60 Hz, 75%, Over voltage, Non-Modular

Long summary description FSP FSP250-60GNV power supply unit 250 W SFX Grey:

FSP FSP250-60GNV. Total power: 250 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Power supply unit (PSU) form factor: SFX, Compatible products: PC. Product colour: Grey, Fan diameter: 6 cm. Weight: 16.5 kg

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.