location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX870
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4206B022
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 9.4 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.8 kg
Long product name Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi :
The long product name of Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX870, inkjet, A4, colour, Print, Scan, Copy, Fax, Wi-Fi, Ethernet, 9.4/6.1 ipm (mono/col.), ChromaLife100+
More>>>
Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi:
The official description of Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PIXMA MX870 is the Premium Office All-In-One with 35-sheet Auto Duplex ADF and Wi-Fi/Ethernet Connectivity. Print, Copy, Scan, Fax and Direct Photo Print.

Features:

- Print, Scan, Copy and Fax;
- Wi-Fi and Ethernet;
- Super G3 fax;
- 35-sheet high speed duplex ADF;
- 5 Single Inks;
- Memory card slots and 6.2cm TFT display;
- Advanced media handling;
- ISO: ESAT speed 9.4/6.1 ipm (mono/col.);
- Borderless photo in 39 sec.;
- ChromaLife100+.

Productive All-In-One with Wi-Fi, Memory card slots and 6.2cm TFT display

Share 4-in-1 functionality without limits

Print, Scan, Copy and Fax from virtually anywhere in the office or home with Wi-Fi and Ethernet connectivity. This network ready All-in-One makes sharing content across a local network easy - without clumsy connecting cables.

Fast faxing. Save faxes, save paper.
Take advantage of fast, 33.6kbps Super G3 faxing. Incoming faxes can be saved to internal memory and then be saved to a memory card or USB key - so you can view and archive them without the need to print every one.

High speed document handling
Automatically Scan, Copy or Fax large double-sided documents fast and efficiently. The built-in, 35-sheet Duplex Automatic Document Feeder (ADF) handles it all easily. Scan and save to ‘compact pdf’ ensures a small file size, ideal for saving or e-mailing. With auto duplex, 2-way paper feeding and a self-opening tray, it all ensures versatility and ease of use.

Minimise ink wastage, cut costs
5 Single Ink tanks (PGI-520BK, CLI-521BK/C/M/Y) save on ink wastage and on running costs – as each ink tank is separately replaceable.

Exceptional photolab-quality
Canon's FINE technology, with 1pl ink droplets, delivers 9600x2400dpi print resolution for amazingly detailed colour photos and images. A spectacular 10x15cm photo is produced in approximately 39 seconds.

6.2cm colour TFT display
View and manipulate photos easily, without a PC, via memory card slots and the practical 6.2cm colour TFT display.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real print performance. The PIXMA MX870 offers fast ISO ESAT speeds of 9.4ipm for mono documents and 6.1ipm for colour.

Intuitive software
Auto Document Fix software delivers superb and easy-to-read scans even for colour documents combining text and images. Auto Photo Fix II corrects a wide range of common photo faults and optimises photo image quality.

Long lasting, beautiful photos
The ChromaLife100+ system provides long lasting, beautiful photos. The combination of the PIXMA MX870, original Canon inks and certain genuine Canon photo papers preserves memories for a lifetime.

Short summary description Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi:
This short summary of the Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MX870, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi:
This is an auto-generated long summary of Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MX870. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6.1 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.4 ppm
Print speed (colour, normal quality, A4/US Letter)
6.1 ppm
DVD/CD printing
No
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (colour, normal quality, A4)
4.3 cpm
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total number of input trays *
2
Total input capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security features
WPA-PSK, WPA2-PSK, WEP64/128bit
Performance
Card reader integrated
Yes
Compatible memory cards
SDHC
Sound pressure level (printing)
44 dB
Mac compatibility
Yes
Minimum system requirements
Internet Explorer 6 + / Safari
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
22 W
Power consumption (standby)
3.4 W
Power consumption (off)
0.9 W
System requirements
Minimum RAM
128 MB
Minimum processor
300 MHz
Weight & dimensions
Weight
11.8 kg
Packaging content
Drivers included
Yes
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX, Easy-WebPrint EX Downloader, Speed Dial Utility, Auto Photo Fix II
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
491 x 437 x 226 mm
Network ready
Yes
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
WiFi
Duplex supported media size
A4, B5, A5, Letter
Technical features
ChromaLife100+
Compatible operating systems
Windows 7, Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4; Mac OS X v.10.4.11 - v.10.6
PictBridge
Yes
Ink drop
1pl
Compatible products
PGI-520BK, CLI-521BK, CLI-521C, CLI-521M, CLI-521Y, PT-101, PR-201, PP-201, SG-201, GP-501, MP-101, PS-101, TR-301, BU-30
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:54:19
Uk has collected 33 expert reviews for Canon MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-10 01:54:16
This black and grey Multi Function unit (it has Fax) from Canon is both easy to use while allowing the more experienced user to get more out of it with ease. My only doubt is how many people today still require the fax function...
76%
macworld.co.uk
Updated:
2011-08-10 01:54:16
The Canon Pixma MX870 is at the larger end of the scale in this group test, but there’s a lot to pack in. The Canon has an automatic document feeder, two paper trays, memory card slots and a 6.2cm LCD screen. As well as all the usual printing options...
Good Well-built; exceptional photo quality; two paper trays; good text reproduction...
Bad Dated styling; expensive inks...
80%
digitalversus.com
Updated:
2011-08-10 01:54:17
Up and running 20 seconds from standby to printing the first page is pretty fast. First page in 11 seconds is very fast. 9 seconds once the printer is on is almost half the time of the most recent models we've tested. A high-end all-in-one multifuncti...
Good Pluses, Very low running costs: 7.6 p per page, Good print quality both docs and photo, Good scanner, rapid copies, WiFi, fax, network, Doublesided...
Bad Minuses, No touch screen, Twice as slow as a laser, Double sided speeds are 3 times as slow, Standby energy consumption: 4 W...
80%
pcadvisor.co.uk
Updated:
2011-08-10 01:54:17
Product Code: 4206B008AA For £179 inc VAT, the Canon Pixma MX870 colour inkjet multifunction printer offers a lot of features and performance for the money, especially for small-office or home-office users. Its ink prices are good, too. One of sever...
Bottom line The Canon Pixma MX870 is one of the best-balanced inkjet MFPs we've tested recently. It delivers good performance and good features for the price. While the machine is best suited for a small or home office, its media slots and good colour output make...
80%
v3.co.uk
Updated:
2011-08-10 01:54:17
The MX870 is Canon's latest top-of-the-range printer/scanner for the home or small office.The specifications are very impressive: the usual printing, scanning and copying functions are available, but there is lots more too. It can connect directly to w...
Good Excellent range of features; great quality photo and text; not too expensive; single ink tanks...
Bad Quite large...
Bottom line A really high-quality multi-function device that produces excellent prints and scans. Good points Excellent range of features; great quality photo and text; not too expensive; single ink tanks Bad points Quite large...
100%
computeractive.co.uk
Updated:
2011-08-10 01:54:17
The MX870 is Canon's latest top-of-the-range printer/scanner for the home or small office.The specifications are very impressive: the usual printing, scanning and copying functions are available, but there is lots more too. It can connect directly to w...
Good Excellent range of features; great quality photo and text; not too expensive; single ink tanks...
Bad Quite large...
Bottom line A really high-quality multi-function device that produces excellent prints and scans...
100%
pocket-lint.com
Updated:
2011-08-10 01:54:18
Canon has a long heritage of producing excellent multi-function devices and it hopes to continue this success with the Pixma MX870. This new all-in-one sits a the top of their small office and home lines. The MX870 has a massive list of features. On t...
Good Fast, great quality prints, lots of features, quiet...
Bad None...
Bottom line A well-featured and really high-quality all-in-one device, there's not much it can't offer the small office or home user Key specsEthernet, MemoryStick, SD, SDHC, USB, Wi-Fi, xD-Picture card...
90%
techradar.com
Updated:
2011-08-10 01:54:18
The Canon PIXMA MX870 is a slightly more office orientated version of the PIXMA MP640, adding fax functionality and a 35-sheet ADF but losing the facility to print directly onto optical discs. Its stablemate earned a five-star review back in MacFormat...
Good Stellar print engine, Packed with features, Easy to operate...
Bad A little bulky...
100%
trustedreviews.com
Updated:
2011-08-10 01:54:18
Canon's inkjet all-in-ones are very much evolutionary products. Without any major technology changes, they continue to improve via subtle changes in their specifications. The base point on these machines is high, so any improvements are built on a solid p...
80%
alphr.com
Updated:
2011-08-10 01:54:18
You’ll need plenty of space for Canon’s Pixma MX870, which isn’t surprising given the raft of features it packs in. It’s the successor to the equally massive MX860, and the additions are minimal but significant. The vital new feature is Windows 7 suppo...
Bottom line Good speed and a huge array of features, but it’s the print quality that makes this such an attractive all-in-one...
83%
Zdnet.com.au
Updated:
2011-11-04 10:42:34
If you take the minimalist design of the Canon Pixma MX330, add the functionality of the Pixma MX7600 and throw in built-in Wi-Fi, you'll end up with the Canon Pixma MX870. It offers wireless networking while still maintaining all the features you nee...
Bottom line Like Canon's other printers in its Pixma MX-series, the stylish MX870 has versatile features, including a handy scroll wheel and an ample 2.5-inch LCD, to help you get the job done. We recommend the Canon Pixma MX870 as a do-it-all device with an affor...
78%
pcauthority.com.au
Updated:
2011-11-04 10:42:35
You'll need plenty of space for Canon's Pixma MX870, which isn't surprising given the raft of features it packs in. It's the successor to the equally massive MX860, and the additions are minimal but significant.The vital new feature is Windows 7 suppor...
Bottom line Good speed and a huge array of features, but it’s the print quality that makes this such an attractive all-in-one...
83%
techsmart.co.za
Updated:
2014-03-20 01:21:13
Japanese imaging and optical products manufacturer Canon fires off its latest all-in-one (AIO) printer, the PIXMA MX870, aimed squarely at small office and home users. This capable office workhorse will bring its print, copy and scanning facilities to...
0%
etechreviews.com
Updated:
2011-08-10 01:54:16
Canon Pixma MX870 has five ink cartridge system and I really like these layouts because they save money. Four tanks are reserved for colors and one is black for text printing. Canon says that color ink cartridge will cost $12.99 and the black inks are...
0%
techreviewsource.com
Updated:
2011-08-10 01:54:16
The Canon Pixma MX870 is an all-in-one printer that prints, scan, copies, and faxes and works well in both a home and office setting. It has a few neat features, like automatic duplexing to save paper, built-in wireless & Ethernet for networking...
Good Ethernet & WiFi network option, Duplexing to save paper, Prints excellent looking photos, Print, scan, copy, faxing capabilities...
Bad Rather bulky and heavy, No included USB cable...
70%
pcmag.com
Updated:
2011-08-10 01:54:16
Some Canon printers represent a significant upgrade from earlier models, or even branch off in new directions. Others are better understood as a subtle refresh of an already solid design. The Canon Pixma MX870 Wireless Office All-In-One ($199.99 dir...
Good Prints, scans, copies, faxes. Ethernet and WiFi. Automatic document feeder. High-quality photos.
Bad Relatively slow, particularly for business applications.
Bottom line The Canon Pixma MX870 Wireless Office All-In-One Printer is a reasonably good fit for a home and home office or for a micro office, but it's a bit slow...
70%
macworld.com
Updated:
2011-08-10 01:54:17
For $200, Canon’s Pixma MX870 color inkjet multifunction printer offers a lot of features and performance for the money, especially for small-office or home-office users. Its ink prices are good, too. One of several new inkjet MFPs introduced by Canon...
Good 300-sheet paper capacity, Low ink costs, Automatic duplexer...
Bad Scanner cover doesn't telescope...
Bottom line The Pixma MX870 is one of the better-balanced inkjet MFPs we’ve tested recently. It delivers good performance and good features for the price. While the machine is best suited for a small or home office, its media slots and good color output make it u...
70%
pcworld.com_techhive.com
Updated:
2011-08-10 01:54:17
For $200 (as of May 26, 2010), the Canon Pixma MX870 color inkjet multifunction printer offers a lot of features and performance for the money, especially for small-office or home-office users. Its ink prices are good, too...
Good 300sheet paper capacity, Low ink costs, Automatic duplexer...
Bad Scanner cover doesn't telescope...
Bottom line This well-balanced MFP offers excellent output, good performance, and low ink costs, making it well suited for a small office or a busy family...
70%
electronicsme.com
Updated:
2011-08-10 01:54:18
Canon PIXMA MX870 Wireless Office All-In-One Printer4206B002 is a new all-in-one wireless office quality inkjet printer from Canon. It features 9600 x 2400 print resolution, fast 9.4 ipm black and 6.1 ipm color printing speeds and 1pL minimum injket dr...
Bottom line If you're in the market for an office machine that can boost productivity and stand up to heavy use, the Canon PIXMA MX870 definitely deserves to be on your short list. It's a fast, full-featured all-in-one available at a reasonable price. And the buil...
80%
technogog.com
Updated:
2011-08-10 01:54:18
Today for review I’ve got another printer, it’s an all-in-one that is one of the best I’ve ever had the chance to review, it’s just chock full of features that anyone can appreciate. The printer is the Canon Pixma MX870 and it has features like dual...
Good Easy installation, Fast prints and scans, Quiet, Inexpensive ink, Easy to use, Double sided printing, no flip, USB, wired or wireless connection...
Bad Scanning is a bit off at times, Large size printer...
Bottom line The Canon MX870 is in my opinion a great printer really, it’s got a ton of features that any business would appreciate but the average user can appreciate as well.All in all I like this printer a lot, it has all of the features that I want in a prin...
90%
computershopper.com
Updated:
2011-08-10 01:54:18
we reviewed (and gave mixed marks to) the Canon Pixma MX860, the immediat...
Good Very easy to use; dual paper feeders; built-in scanning/printing duplexers...
Bad Slow performance; print, image quality could be better...
Bottom line This big all-in-one inkjet is easy to use and has lots of features attractive to small-office users, but it offers little that the competition doesn't...
75%
printercomparison.com
Updated:
2011-08-10 01:54:19
When Canon announced at CES the addition of three new office all-in-one printers to their Pixma line of inkjets - including the flagship Canon Pixma MX870 - I couldn't wait to test them out.Well, that day has officially come, and we have an exclusive...
Bottom line Chalk up the Canon PIXMA MX870 Office All-in-One as yet another quality printer made by Canon. It prints quality photos and documents, comes with easy to use software, and offers useful features such as a built-in card reader with USB compatibility, a...
80%
toptenreviews.com
Updated:
2011-08-17 06:07:14
Canon U.S.A. Inc. has been in the electronics business for a long time. Originally they only made cameras but have since expanded to other optical devices like printers. Today Canon offers some of the best all-in-one printers on the market for under $...
Good The Canon PIXMA MX870 offers excellent printing detail...
Bad This printer eats through black ink quickly.
Bottom line This all-in-one printer will make your prints look great...
88%
consumersearch.com
Updated:
2011-08-31 02:15:35
The Canon Pixma MX870 is a full-featured fax-equipped MFP that is ideal for a home office. Despite its low price, it is packed with features including automatic duplexing, an automatic document feeder (35 pages) and wireless networking. Its paper capac...
Good High paper capacity for the price, Autoduplexing, 35sheet ADF, 2.5inch color LCD...
Bad On the slow side, Some concerns about color accuracy...
0%