location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod Special Edition U2 30GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Special Edition
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod U2 30GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA452DK/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod Special Edition U2 30GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard disk drive 30 GB
  • - LCD 6.35 cm (2.5") 240 x 320 pixels
  • - 32 Ω Equalizer
  • - Voice recording
  • - Continuous audio playback time: 14 h
Long product name Apple iPod Special Edition U2 30GB Black :
The long product name of Apple iPod Special Edition U2 30GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod U2 30GB, Black
More>>>
Short summary description Apple iPod Special Edition U2 30GB Black:
This short summary of the Apple iPod Special Edition U2 30GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod Special Edition U2 30GB, 30 GB, LCD, 136 g, Black

Long summary description Apple iPod Special Edition U2 30GB Black:
This is an auto-generated long summary of Apple iPod Special Edition U2 30GB Black based on the first three specs of the first five spec groups.

Apple iPod Special Edition U2 30GB. Total storage capacity: 30 GB. Display: LCD. Voice recording. Continuous audio playback time: 14 h. Weight: 136 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-08-29 02:21:38
Uk has collected 5 expert reviews for Apple iPod Special Edition U2 30GB Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
ilounge.com
Updated:
2014-08-29 02:21:38
Is it an encore? A snore? Apple Computer’s third edition of the iPod U2 Special Edition ($329) is here, and not surprisingly, it’s only a modestly different version of Apple’s standard black 30GB iPod (iLounge rating: A-/B+). Like the fi...
Good A cosmetic update of the standard black 30GB iPod, featuring a red Click Wheel, engraved U2 band signatures, and darker-colored top, bottom, and rear metal/plastic components. Includes a “free” code for an iTunes download of a 33-minute U...
Bad Identical in all other respects to Apple’s standard 30GB iPod (with video), which sells for less. Loses prior U2 pack-ins - a U2 poster, and a discount coupon towards purchase of U2 music. Not as appealing to crossover (read: non-U2 fan) buyers...
Bottom line Since nothing’s changed under the hood of the U2 iPod, we’ll refer you to our October 2005 fifth-generation iPod review (iLounge rating: A-/B+) for all the other details but one: our overall rating. The differences between U2 iPods and th...
70%