location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Proofing Paper Publication, 17" x 30,5 m, 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041997
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:29:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m² :
The long product name of Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Proofing Paper Publication 17" x 100'
More>>>
Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m²:
The official description of Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Proofing Paper Publication is an 8 mil paper free of optical brighteners and is ideally suited for proofing a wide variety of color critical printing applications. With a matte finish and ideal base tint for proofing images that are to be included in newspapers and magazines, Epson Publication Proofing Paper is coated with exacting standards and is specifically optimized for proofing applications using Epson UltraChrome K3 ink. Displaying outstanding short term stability, its weight, base tint, and wide color gamut makes this the perfect choice for publication proofing applications.
- Highest color gamut available for accurate color reproduction.
- Base color and gloss level designed to match publication applications.
- Excellent short term stability for exacting proofing standards.
- Dries instantly for easy handling with Epson inks.
- Engineered specifically for UltraChrome K3 Ink.

Short summary description Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m²:
This short summary of the Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m², 8 µm, 17" x 100', Japan

Long summary description Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m²:
This is an auto-generated long summary of Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m² based on the first three specs of the first five spec groups.

Epson Proofing Paper Publication, 17" x 30,5 m, 250g/m². Printing media thickness: 8 µm. Paper dimensions: 17" x 100', Country of origin: Japan

Features
Printing media thickness
8 µm
Other features
Paper dimensions
17" x 100'
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Proofing Paper Publication, 24" x 30,5 m, 250g/m² Epson Proofing Paper Publication, 24" x 30,5 m, 250g/m²
(show image)
C13S041998 Proofing Paper Publication, 24" x 30,5 m, 250g/m² 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Worldwide 1 distributor(s)