location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Tape Cartridge (12mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Cartridge (12mm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MK231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766624961
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:21:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Tape Cartridge (12mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: M
  • - Tape size: 1.2 cm
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.2 cm
  • - Rolls per pack: 1 Quantity per pack: 1 pc(s)
Long product name Brother Tape Cartridge (12mm) :
The long product name of Brother Tape Cartridge (12mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12mm black on white plastic tape, non-laminated, 8m
More>>>
Brother Tape Cartridge (12mm):
The official description of Brother Tape Cartridge (12mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother tapes are designed to work perfectly with our P-touch labelling machines, giving you excellent results and value for money.

Short summary description Brother Tape Cartridge (12mm):
This short summary of the Brother Tape Cartridge (12mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Tape Cartridge (12mm), Black on white, M, Brother, P-touch PT-55, PT-65, PT-75, PT-80, PT-85, PT-90, PT-BB4, 1.2 cm, 8 m

Long summary description Brother Tape Cartridge (12mm):
This is an auto-generated long summary of Brother Tape Cartridge (12mm) based on the first three specs of the first five spec groups.

Brother Tape Cartridge (12mm). Label colour: Black on white, Tape type: M, Brand compatibility: Brother. Tape width: 1.2 cm, Tape length: 8 m, Quantity per pack: 1 pc(s). Tape size: 1.2 cm

Features
Label colour *
Black on white
Rolls per pack
1
Tape type
M
Laminated
No
Brand compatibility
Brother
Compatibility
P-touch PT-55, PT-65, PT-75, PT-80, PT-85, PT-90, PT-BB4
Weight & dimensions
Tape width *
1.2 cm
Tape length
8 m
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother Stamp Stencil Tape Brother Stamp Stencil Tape
(show image)
STE-161 Stamp Stencil Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
MK-231B Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Starter Tapes Pack Brother Starter Tapes Pack
(show image)
MV3AB Starter Tapes Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221B label-making tape Black on white Brother M-K221B label-making tape Black on white
(show image)
M-K221B M-K221B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
M-K223B Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K621B label-making tape Black on yellow Brother M-K621B label-making tape Black on yellow
(show image)
M-K621B M-K621B 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TC-101 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TC-201 Brother TC-201
(show image)
TC-201 TC-201 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K221S label-making tape Black on white Brother M-K221S label-making tape Black on white
(show image)
M-K221S M-K221S 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K231S label-making tape Black on white Brother M-K231S label-making tape Black on white
(show image)
M-K231S M-K231S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 2 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)