location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe Keyed Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe Keyed Laptop Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64637WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896646372 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:23
The date of the most recent change of this product data-sheet in Icecat.
Kensington K64637WW user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe Keyed Laptop Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key Kensington 1.5 m
  • - ClickSafe
  • - Steel
  • - Black
Warranty: Limited Lifetime
Long product name Kensington ClickSafe Keyed Laptop Lock :
The long product name of Kensington ClickSafe Keyed Laptop Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickSafe Keyed Laptop Lock
More>>>
Kensington ClickSafe Keyed Laptop Lock:
The official description of Kensington ClickSafe Keyed Laptop Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Give your employees superior and effortless laptop security with the ClickSafe® Keyed Laptop Lock. One-click, keyless engagement combines with premium materials and anti-theft technology to make protecting laptops easier than ever.

Give your employees superior and effortless laptop security with the ClickSafe® Keyed Laptop Lock. One-click, keyless engagement combines with premium materials and anti-theft technology to make protecting laptops easier than ever.
Tamper-resistant, disk-style lock provides near-impenetrable theft protection
ClickSafe® Lock provides one-step security after Security Anchor has been installed into Kensington Security Slot™ found on most laptops, increasing employee compliance
Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
Register & Retrieve™ program allows you to order replacement keys
One-handed engagement without need to use a key

Short summary description Kensington ClickSafe Keyed Laptop Lock:
This short summary of the Kensington ClickSafe Keyed Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe Keyed Laptop Lock, 1.5 m, Kensington, Key, Steel, Black

Long summary description Kensington ClickSafe Keyed Laptop Lock:
This is an auto-generated long summary of Kensington ClickSafe Keyed Laptop Lock based on the first three specs of the first five spec groups.

Kensington ClickSafe Keyed Laptop Lock. Product colour: Black, Lock type: Key, Cable lock slot type: Kensington. Cable length: 1.5 m, Cable diameter: 5 mm. Package weight: 210 g, Package dimensions (WxDxH): 210 x 30 x 160 mm

Strong Lock Head

Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time

Anti-Tampering System

The disk-style lock utilizes a built-in defense system that is nearly impossible to bump or pick, resisting attempts at tampering

ClickSafe® Locking Technology

After the ClickSafe Security Anchor featuring a T-Bar has been securely mounted into the Kensington Security Slot on your device, the ClickSafe lockhead can be attached in a single click with one hand, providing an unparalleled level of security and higher employee compliance

Cut-Resistant Cable

Made of engineered carbon steel and sheathed in protective plastic, it offers the same level of cut-resistance and theft-resistance of much thicker cables while providing easier mobility

Register & Retrieve

Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen

One-Handed Operation

With a simple click onto the ClickSafe Security Anchor on your device, the lock is securely attached without the need to use a key

Features
Product colour *
Black
Lock type *
Key
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Material
Steel
Weight & dimensions
Cable length *
1.5 m
Cable diameter
5 mm
Packaging data
Package weight
210 g
Package dimensions (WxDxH)
210 x 30 x 160 mm
Technical details
Cable construction
7x7
Brand Image Product code Product Stock Price from
Kensington CickSafe Anchor Adhesive Kit Kensington CickSafe Anchor Adhesive Kit
(show image)
K64931WW CickSafe Anchor Adhesive Kit
Kensington K64661WW cable lock Black Kensington K64661WW cable lock Black
(show image)
K64661WW K64661WW
Kensington CableSaver Kensington CableSaver
(show image)
64519US CableSaver
Country Distributor
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)